TelephoneStuff.com Hubbell 2-Gang Standard Size Duplex Plate NP82I

Description
2-Gang Standard Size Duplex Plate is Non-Metallic with Curved Corners and a Smooth Finish. Duplex Plate Features: - Color/Material: Ivory Nylon - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.25" - Mounting Screws: 6/32" x 3/8" Oval Milled Head, Painted - UPC Number: 88377810216 - Dimensions: 4.625" x 4.72"
Description
2-Gang Standard Size Duplex Plate is Non-Metallic with Curved Corners and a Smooth Finish. Duplex Plate Features: - Color/Material: Ivory Nylon - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.25" - Mounting Screws: 6/32" x 3/8" Oval Milled Head, Painted - UPC Number: 88377810216 - Dimensions: 4.625" x 4.72"

Suppliers

Company
Product
Description
Supplier Links
Hubbell 2-Gang Standard Size Duplex Plate - NP82I - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 2-Gang Standard Size Duplex Plate
NP82I
Hubbell 2-Gang Standard Size Duplex Plate NP82I
2-Gang Standard Size Duplex Plate is Non-Metallic with Curved Corners and a Smooth Finish. Duplex Plate Features: - Color/Material: Ivory Nylon - Listings: UL Standard 514D - Certification: UL Listed E92074, CSA Certified - Thickness: 0.25" - Mounting Screws: 6/32" x 3/8" Oval Milled Head, Painted - UPC Number: 88377810216 - Dimensions: 4.625" x 4.72"

2-Gang Standard Size Duplex Plate is Non-Metallic with Curved Corners and a Smooth Finish.
Duplex Plate Features:
- Color/Material: Ivory Nylon
- Listings: UL Standard 514D
- Certification: UL Listed E92074, CSA Certified
- Thickness: 0.25"
- Mounting Screws: 6/32" x 3/8" Oval Milled Head, Painted
- UPC Number: 88377810216
- Dimensions: 4.625" x 4.72"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NP82I
Product Name Hubbell 2-Gang Standard Size Duplex Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Modular Jack - SC-CJ-MN - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Toggle Switch Wall Plate, Two Gang, Chrome - SB2CH - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Chrome
View Details