TelephoneStuff.com Panduit® NetKey Opti-Crimp FJ 50/125um Duplex.. NKMOJOC50EI

Description
NetKey Opti-Crimp FJ 50/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.3dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory
Description
NetKey Opti-Crimp FJ 50/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.3dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Opti-Crimp FJ 50/125um Duplex.. - NKMOJOC50EI - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Opti-Crimp FJ 50/125um Duplex..
NKMOJOC50EI
Panduit® NetKey Opti-Crimp FJ 50/125um Duplex.. NKMOJOC50EI
NetKey Opti-Crimp FJ 50/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.3dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory

NetKey Opti-Crimp FJ 50/125μm Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves.
Features:
- Field polish termination utilizes familiar pot and polish procedure
- Non-optical disconnect maintains data transmission under tensile loads for jacketed cable
- Keystone module snaps in and out of all keystone telecommunications room products and work area outlets
- Can be clearly identified with labels and icons
- TIA/EIA-604 FOCIS-6 compliant connector
- Exceeds TIA/EIA-568-B.3 requirements
- RoHS Compliant
- Insertion Loss: 0.3dB typical
- Fiber Cable Type: Tight-buffered recommended
- Ferrule Type: 2.5mm zirconia ceramic
- Color: Electric Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKMOJOC50EI
Product Name Panduit® NetKey Opti-Crimp FJ 50/125um Duplex..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products