TelephoneStuff.com Panduit® NetKey FJ Duplex Multimode Jack Module with.. NKMOJEI

Description
NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.1dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory
Description
NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.1dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey FJ Duplex Multimode Jack Module with.. - NKMOJEI - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey FJ Duplex Multimode Jack Module with..
NKMOJEI
Panduit® NetKey FJ Duplex Multimode Jack Module with.. NKMOJEI
NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves. Features: - Field polish termination utilizes familiar pot and polish procedure - Non-optical disconnect maintains data transmission under tensile loads for jacketed cable - Keystone module snaps in and out of all keystone telecommunications room products and work area outlets - Can be clearly identified with labels and icons - TIA/EIA-604 FOCIS-6 compliant connector - Exceeds TIA/EIA-568-B.3 requirements - RoHS Compliant - Insertion Loss: 0.1dB typical - Fiber Cable Type: Tight-buffered recommended - Ferrule Type: 2.5mm zirconia ceramic - Color: Electric Ivory

NetKey FJ Duplex Multimode Jack Module with Phosphor Bronze Split Sleeves.
Features:
- Field polish termination utilizes familiar pot and polish procedure
- Non-optical disconnect maintains data transmission under tensile loads for jacketed cable
- Keystone module snaps in and out of all keystone telecommunications room products and work area outlets
- Can be clearly identified with labels and icons
- TIA/EIA-604 FOCIS-6 compliant connector
- Exceeds TIA/EIA-568-B.3 requirements
- RoHS Compliant
- Insertion Loss: 0.1dB typical
- Fiber Cable Type: Tight-buffered recommended
- Ferrule Type: 2.5mm zirconia ceramic
- Color: Electric Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKMOJEI
Product Name Panduit® NetKey FJ Duplex Multimode Jack Module with..
Type Data Jack Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - NP4W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Four
Material Nylon
View Details