TelephoneStuff.com Panduit® Netkey Keyed E Duplex LC Adapter Module with.. NKHEORLCZ

Description
Netkey Keyed E Duplex LC Adapter Module with Zirconia Split Sleeves. Features: - Color-Specific Keys with Positive and Negative Keying: Allows one to mechanically and visually distinguish connections to prevent unauthorized mating with unlike keyed or non-keyed connectors or patch cords - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) keyed LC duplex adapter design fits into single module space - Provides a keyed senior adapter interface at each end for keyed LC connectivity - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Product Type: LC keyed Sr. / Sr. adapter modules - Adapter Color: Orange - Key Type: Keyed E - Split Sleeve Material: Zirconia ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
Netkey Keyed E Duplex LC Adapter Module with Zirconia Split Sleeves. Features: - Color-Specific Keys with Positive and Negative Keying: Allows one to mechanically and visually distinguish connections to prevent unauthorized mating with unlike keyed or non-keyed connectors or patch cords - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) keyed LC duplex adapter design fits into single module space - Provides a keyed senior adapter interface at each end for keyed LC connectivity - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Product Type: LC keyed Sr. / Sr. adapter modules - Adapter Color: Orange - Key Type: Keyed E - Split Sleeve Material: Zirconia ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® Netkey Keyed E Duplex LC Adapter Module with.. - NKHEORLCZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Netkey Keyed E Duplex LC Adapter Module with..
NKHEORLCZ
Panduit® Netkey Keyed E Duplex LC Adapter Module with.. NKHEORLCZ
Netkey Keyed E Duplex LC Adapter Module with Zirconia Split Sleeves. Features: - Color-Specific Keys with Positive and Negative Keying: Allows one to mechanically and visually distinguish connections to prevent unauthorized mating with unlike keyed or non-keyed connectors or patch cords - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) keyed LC duplex adapter design fits into single module space - Provides a keyed senior adapter interface at each end for keyed LC connectivity - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Product Type: LC keyed Sr. / Sr. adapter modules - Adapter Color: Orange - Key Type: Keyed E - Split Sleeve Material: Zirconia ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Netkey Keyed E Duplex LC Adapter Module with Zirconia Split Sleeves.
Features:
- Color-Specific Keys with Positive and Negative Keying: Allows one to mechanically and visually distinguish connections to prevent unauthorized mating with unlike keyed or non-keyed connectors or patch cords
- Exceeds TIA/EIA-568-B.3 requirements
- Small form factor (SFF) keyed LC duplex adapter design fits into single module space
- Provides a keyed senior adapter interface at each end for keyed LC connectivity
- Includes zirconia ceramic split sleeves for superior performance and reliability
- Laser marked with Q.C. number to assure 100% traceability
- Keystone module design can be used in all keystone closet products and work area outlets
- RoHS Compliant
- Product Type: LC keyed Sr. / Sr. adapter modules
- Adapter Color: Orange
- Key Type: Keyed E
- Split Sleeve Material: Zirconia ceramic
- Available Module Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKHEORLCZ
Product Name Panduit® Netkey Keyed E Duplex LC Adapter Module with..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - VWP-2CR-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details