Netkey Keyed A Duplex LC Adapter Module with Zirconia Split Sleeves.
Features:
- Color-Specific Keys with Positive and Negative Keying: Allows one to mechanically and visually distinguish connections to prevent unauthorized mating with unlike keyed or non-keyed connectors or patch cords
- Exceeds TIA/EIA-568-B.3 requirements
- Small form factor (SFF) keyed LC duplex adapter design fits into single module space
- Provides a keyed senior adapter interface at each end for keyed LC connectivity
- Includes zirconia ceramic split sleeves for superior performance and reliability
- Laser marked with Q.C. number to assure 100% traceability
- Keystone module design can be used in all keystone closet products and work area outlets
- RoHS Compliant
- Product Type: LC keyed Sr. / Sr. adapter modules
- Adapter Color: Black
- Key Type: Keyed A
- Split Sleeve Material: Zirconia ceramic
- Available Module Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | NKHABLLCZ |
| Product Name | Panduit® Netkey Keyed A Duplex LC Adapter Module with.. |
| Type | Duplex Outlet Cover |