TelephoneStuff.com Panduit® NetKey Keystone Module with 75 Ohm F-Type.. NKF

Description
NetKey Keystone Module with 75 Ohm F-Type Coax Coupler. Features: - 75 ohm industry standard F-type coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
NetKey Keystone Module with 75 Ohm F-Type Coax Coupler. Features: - 75 ohm industry standard F-type coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Keystone Module with 75 Ohm F-Type.. - NKF - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Keystone Module with 75 Ohm F-Type..
NKF
Panduit® NetKey Keystone Module with 75 Ohm F-Type.. NKF
NetKey Keystone Module with 75 Ohm F-Type Coax Coupler. Features: - 75 ohm industry standard F-type coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

NetKey Keystone Module with 75 Ohm F-Type Coax Coupler.
Features:
- 75 ohm industry standard F-type coax bulkhead coupler
- Compatible with NetKey faceplates, surface mount boxes and modular patch panels
- RoHS Compliant
- Available Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKF
Product Name Panduit® NetKey Keystone Module with 75 Ohm F-Type..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-4-GS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details