TelephoneStuff.com Panduit® Netkey LC Duplex Singlemode Adapter Module.. NKDLCMZ

Description
Netkey LC Duplex Singlemode Adapter Module with Zirconia Ceramic Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Blue - Split Sleeve Material: Zirconia Ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
Netkey LC Duplex Singlemode Adapter Module with Zirconia Ceramic Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Blue - Split Sleeve Material: Zirconia Ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® Netkey LC Duplex Singlemode Adapter Module.. - NKDLCMZ - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Netkey LC Duplex Singlemode Adapter Module..
NKDLCMZ
Panduit® Netkey LC Duplex Singlemode Adapter Module.. NKDLCMZ
Netkey LC Duplex Singlemode Adapter Module with Zirconia Ceramic Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Includes zirconia ceramic split sleeves for superior performance and reliability - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Blue - Split Sleeve Material: Zirconia Ceramic - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Netkey LC Duplex Singlemode Adapter Module with Zirconia Ceramic Split Sleeves.
Features:
- Exceeds TIA/EIA-568-B.3 requirements
- Small form factor (SFF) duplex adapter design fits into single module space
- Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications
- Includes zirconia ceramic split sleeves for superior performance and reliability
- Laser marked with Q.C. number to assure 100% traceability
- Keystone module design can be used in all keystone closet products and work area outlets
- RoHS Compliant
- Adapter Color: Blue
- Split Sleeve Material: Zirconia Ceramic
- Available Module Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKDLCMZ
Product Name Panduit® Netkey LC Duplex Singlemode Adapter Module..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB262-CC10 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate
Material Brass
View Details