TelephoneStuff.com Panduit® Netkey LC Duplex Multimode Adapter Module.. NKDLCM

Description
Netkey LC Duplex Multimode Adapter Module with Phosphor Bronze Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Phosphor bronze split sleeves to fit specific network requirements - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Electric Ivory - Split Sleeve Material: Phosphor bronze - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
Netkey LC Duplex Multimode Adapter Module with Phosphor Bronze Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Phosphor bronze split sleeves to fit specific network requirements - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Electric Ivory - Split Sleeve Material: Phosphor bronze - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® Netkey LC Duplex Multimode Adapter Module.. - NKDLCM - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Netkey LC Duplex Multimode Adapter Module..
NKDLCM
Panduit® Netkey LC Duplex Multimode Adapter Module.. NKDLCM
Netkey LC Duplex Multimode Adapter Module with Phosphor Bronze Split Sleeves. Features: - Exceeds TIA/EIA-568-B.3 requirements - Small form factor (SFF) duplex adapter design fits into single module space - Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications - Phosphor bronze split sleeves to fit specific network requirements - Laser marked with Q.C. number to assure 100% traceability - Keystone module design can be used in all keystone closet products and work area outlets - RoHS Compliant - Adapter Color: Electric Ivory - Split Sleeve Material: Phosphor bronze - Available Module Colors: - Black - Electric Ivory - International Gray - Off White - White

Netkey LC Duplex Multimode Adapter Module with Phosphor Bronze Split Sleeves.
Features:
- Exceeds TIA/EIA-568-B.3 requirements
- Small form factor (SFF) duplex adapter design fits into single module space
- Sr./Jr. (senior / junior) adapter module designed to accept FOCIS-10 compatible senior LC connectors at either end and FOCIS-10 junior LC connectors at inside end for inside wall applications
- Phosphor bronze split sleeves to fit specific network requirements
- Laser marked with Q.C. number to assure 100% traceability
- Keystone module design can be used in all keystone closet products and work area outlets
- RoHS Compliant
- Adapter Color: Electric Ivory
- Split Sleeve Material: Phosphor bronze
- Available Module Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKDLCM
Product Name Panduit® Netkey LC Duplex Multimode Adapter Module..
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Standard Wall Plate - VWP-3-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Light Switch Covers - 8159800 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Polycarbonate
View Details