TelephoneStuff.com Panduit® NetKey Keystone Module with 50 Ohm BNC Coax.. NKBNCM

Description
NetKey Keystone Module with 50 Ohm BNC Coax Coupler. Features: - 50 Ohm industry standard coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White
Description
NetKey Keystone Module with 50 Ohm BNC Coax Coupler. Features: - 50 Ohm industry standard coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Keystone Module with 50 Ohm BNC Coax.. - NKBNCM - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Keystone Module with 50 Ohm BNC Coax..
NKBNCM
Panduit® NetKey Keystone Module with 50 Ohm BNC Coax.. NKBNCM
NetKey Keystone Module with 50 Ohm BNC Coax Coupler. Features: - 50 Ohm industry standard coax bulkhead coupler - Compatible with NetKey faceplates, surface mount boxes and modular patch panels - RoHS Compliant - Available Colors: - Black - Electric Ivory - International Gray - Off White - White

NetKey Keystone Module with 50 Ohm BNC Coax Coupler.
Features:
- 50 Ohm industry standard coax bulkhead coupler
- Compatible with NetKey faceplates, surface mount boxes and modular patch panels
- RoHS Compliant
- Available Colors:
- Black
- Electric Ivory
- International Gray
- Off White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NKBNCM
Product Name Panduit® NetKey Keystone Module with 50 Ohm BNC Coax..
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SC-2-PD - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details