TelephoneStuff.com Panduit® NetKey Category 6, 8-Position, 8-Wire,.. NK688M

Description
NetKey Category 6, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 6 performance requirements - 8 position, 8 wire Keystone modules color-coded for T568A and T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet
Description
NetKey Category 6, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 6 performance requirements - 8 position, 8 wire Keystone modules color-coded for T568A and T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 6, 8-Position, 8-Wire,.. - NK688M - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 6, 8-Position, 8-Wire,..
NK688M
Panduit® NetKey Category 6, 8-Position, 8-Wire,.. NK688M
NetKey Category 6, 8-Position, 8-Wire, Punchdown UTP Jack Module. Features: - Meets Category 6 performance requirements - 8 position, 8 wire Keystone modules color-coded for T568A and T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Connection Type: 110 - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet

NetKey Category 6, 8-Position, 8-Wire, Punchdown UTP Jack Module.
Features:
- Meets Category 6 performance requirements
- 8 position, 8 wire Keystone modules color-coded for T568A and T568B wiring schemes
- Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable
- Connection Type: 110
- Wiring Scheme: T568A/T568B
- RoHS Compliant
- Available Colors:
- Arctic White
- Black
- Blue
- Electric Ivory
- Green
- International Gray
- Off White
- Orange
- Red
- White
- Yellow
- Violet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NK688M
Product Name Panduit® NetKey Category 6, 8-Position, 8-Wire,..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3011 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details