TelephoneStuff.com Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. NK5E88MY

Description
NetKey Category 5e, 8-Position, 8-Wire, Leadframe UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire keystone modules color-coded for T568A or T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Keystone leadframe jack module - Connection Type: Insulation displacement - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet
Description
NetKey Category 5e, 8-Position, 8-Wire, Leadframe UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire keystone modules color-coded for T568A or T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Keystone leadframe jack module - Connection Type: Insulation displacement - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet

Suppliers

Company
Product
Description
Supplier Links
Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. - NK5E88MY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® NetKey Category 5e, 8-Position, 8-Wire,..
NK5E88MY
Panduit® NetKey Category 5e, 8-Position, 8-Wire,.. NK5E88MY
NetKey Category 5e, 8-Position, 8-Wire, Leadframe UTP Jack Module. Features: - Meets Category 5e performance requirements - 8 position, 8 wire keystone modules color-coded for T568A or T568B wiring schemes - Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable - Keystone leadframe jack module - Connection Type: Insulation displacement - Wiring Scheme: T568A/T568B - RoHS Compliant - Available Colors: - Arctic White - Black - Blue - Electric Ivory - Green - International Gray - Off White - Orange - Red - White - Yellow - Violet

NetKey Category 5e, 8-Position, 8-Wire, Leadframe UTP Jack Module.
Features:
- Meets Category 5e performance requirements
- 8 position, 8 wire keystone modules color-coded for T568A or T568B wiring schemes
- Terminates 4-pair 24 to 22 AWG 100 Ohm solid unshielded twisted pair cable
- Keystone leadframe jack module
- Connection Type: Insulation displacement
- Wiring Scheme: T568A/T568B
- RoHS Compliant
- Available Colors:
- Arctic White
- Black
- Blue
- Electric Ivory
- Green
- International Gray
- Off White
- Orange
- Red
- White
- Yellow
- Violet

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NK5E88MY
Product Name Panduit® NetKey Category 5e, 8-Position, 8-Wire,..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP21AL - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details