TelephoneStuff.com Siemon Screened MAX 6 Modules MX6-S

Description
The screened MAX module is the cornerstone of Siemon's high performance screened cabling systems. Features: - T568A/B Compatible - Tool-less design allows all 4 pairs to be mass terminated with a pair of channel locks - One red and one blue icon included - Cable preparation tool (CPT-DIE-T4) + MAX 6 modules = an outlet that can be terminated quickly and easily, while maintaining a fully shielded connection for better Electromagnetic Compatibility (EMC) performance Note:Keystone version is designed for integration with various international mounting products and is not compaitble with MAX mounting hardware. Product not only meets all TIA/EIA and IEC 60603-7-5 (draft specifications) component requirements, but also exceeds ISO/IEC 11801 2nd edition and EN50173 2nd edition requirements for transfer impedance and shield effectiveness.
Description
The screened MAX module is the cornerstone of Siemon's high performance screened cabling systems. Features: - T568A/B Compatible - Tool-less design allows all 4 pairs to be mass terminated with a pair of channel locks - One red and one blue icon included - Cable preparation tool (CPT-DIE-T4) + MAX 6 modules = an outlet that can be terminated quickly and easily, while maintaining a fully shielded connection for better Electromagnetic Compatibility (EMC) performance Note:Keystone version is designed for integration with various international mounting products and is not compaitble with MAX mounting hardware. Product not only meets all TIA/EIA and IEC 60603-7-5 (draft specifications) component requirements, but also exceeds ISO/IEC 11801 2nd edition and EN50173 2nd edition requirements for transfer impedance and shield effectiveness.

Suppliers

Company
Product
Description
Supplier Links
Siemon Screened MAX 6 Modules - MX6-S - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon Screened MAX 6 Modules
MX6-S
Siemon Screened MAX 6 Modules MX6-S
The screened MAX module is the cornerstone of Siemon's high performance screened cabling systems. Features: - T568A/B Compatible - Tool-less design allows all 4 pairs to be mass terminated with a pair of channel locks - One red and one blue icon included - Cable preparation tool (CPT-DIE-T4) + MAX 6 modules = an outlet that can be terminated quickly and easily, while maintaining a fully shielded connection for better Electromagnetic Compatibility (EMC) performance Note:Keystone version is designed for integration with various international mounting products and is not compaitble with MAX mounting hardware. Product not only meets all TIA/EIA and IEC 60603-7-5 (draft specifications) component requirements, but also exceeds ISO/IEC 11801 2nd edition and EN50173 2nd edition requirements for transfer impedance and shield effectiveness.

The screened MAX module is the cornerstone of Siemon's high performance screened cabling systems.
Features:
- T568A/B Compatible
- Tool-less design allows all 4 pairs to be mass terminated with a pair of channel locks
- One red and one blue icon included
- Cable preparation tool (CPT-DIE-T4) + MAX 6 modules = an outlet that can be terminated quickly and easily, while maintaining a fully shielded connection for better Electromagnetic Compatibility (EMC) performance
Note:Keystone version is designed for integration with various international mounting products and is not compaitble with MAX mounting hardware.
Product not only meets all TIA/EIA and IEC 60603-7-5 (draft specifications) component requirements, but also exceeds ISO/IEC 11801 2nd edition and EN50173 2nd edition requirements for transfer impedance and shield effectiveness.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX6-S
Product Name Siemon Screened MAX 6 Modules
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details