TelephoneStuff.com Plantronics Cellular Headset for Nokia 3300/8000 series MX103-N1

Description
The Flex Grip design produces an exceptionally stable, comfortable fit and allows for one-handed placement in the ear. AcuSpeak technology allows you to hear and be heard in almost any environment, providing Plantronics' distinctive superior sound clarity. Customise the headset with three interchangeable colour covers. The MX100 is compatible with most headset ready mobile phones. A headset adapter is required if your mobile phone does not have a headset jack. Features: - Easily place in the ear with one hand - Perform multiple tasks without the headset falling out of the ear - Drive safely with both hands on the wheel - Talk longer without phone cradle discomfort - Hear and be heard in almost any environment - Flex Grip design provides a uniquely stable and comfortable fit to the ear - AcuSpeak technology allows for clear conversations in almost any environment - Three interchangeable color covers are included for customization - Call answer/end button
Description
The Flex Grip design produces an exceptionally stable, comfortable fit and allows for one-handed placement in the ear. AcuSpeak technology allows you to hear and be heard in almost any environment, providing Plantronics' distinctive superior sound clarity. Customise the headset with three interchangeable colour covers. The MX100 is compatible with most headset ready mobile phones. A headset adapter is required if your mobile phone does not have a headset jack. Features: - Easily place in the ear with one hand - Perform multiple tasks without the headset falling out of the ear - Drive safely with both hands on the wheel - Talk longer without phone cradle discomfort - Hear and be heard in almost any environment - Flex Grip design provides a uniquely stable and comfortable fit to the ear - AcuSpeak technology allows for clear conversations in almost any environment - Three interchangeable color covers are included for customization - Call answer/end button

Suppliers

Company
Product
Description
Supplier Links
Plantronics Cellular Headset for Nokia 3300/8000 series - MX103-N1 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Cellular Headset for Nokia 3300/8000 series
MX103-N1
Plantronics Cellular Headset for Nokia 3300/8000 series MX103-N1
The Flex Grip design produces an exceptionally stable, comfortable fit and allows for one-handed placement in the ear. AcuSpeak technology allows you to hear and be heard in almost any environment, providing Plantronics' distinctive superior sound clarity. Customise the headset with three interchangeable colour covers. The MX100 is compatible with most headset ready mobile phones. A headset adapter is required if your mobile phone does not have a headset jack. Features: - Easily place in the ear with one hand - Perform multiple tasks without the headset falling out of the ear - Drive safely with both hands on the wheel - Talk longer without phone cradle discomfort - Hear and be heard in almost any environment - Flex Grip design provides a uniquely stable and comfortable fit to the ear - AcuSpeak technology allows for clear conversations in almost any environment - Three interchangeable color covers are included for customization - Call answer/end button

The Flex Grip design produces an exceptionally stable, comfortable fit and allows for one-handed placement in the ear. AcuSpeak technology allows you to hear and be heard in almost any environment, providing Plantronics' distinctive superior sound clarity. Customise the headset with three interchangeable colour covers. The MX100 is compatible with
most headset ready mobile phones. A headset adapter is required if your mobile phone does not have a headset jack.
Features:
- Easily place in the ear with one hand
- Perform multiple tasks without the headset falling out of the ear
- Drive safely with both hands on the wheel
- Talk longer without phone cradle discomfort
- Hear and be heard in almost any environment
- Flex Grip design provides a uniquely stable and comfortable fit to the ear
- AcuSpeak technology allows for clear conversations in almost any environment
- Three interchangeable color covers are included for customization
- Call answer/end button

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number MX103-N1
Product Name Plantronics Cellular Headset for Nokia 3300/8000 series
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details