TelephoneStuff.com Siemon MX-SM 6 Port Surface Mount Boxes MX-SM6

Description
This unit is a multiple cable management which provides high performance and well organized installation. Features: - Snap-on Cover with Designation Areas - For color-coded icons/tabs and write-on labels - Cable/Raceway Entry - Breakouts on three sides and bottom - Cable Tie Anchor Points - Facilitates strain relief for cable - MAX Bezels Included - Allows flat MAX modules to be secured in place - Optional Spring-loaded Shutter Doors - Shutter doors offer added protection from dust and other contaminants - Label Cover - Conceals screw for added security if desired - Cable Management - Built-in cable management features ensure proper bend radius for copper or fiber
Description
This unit is a multiple cable management which provides high performance and well organized installation. Features: - Snap-on Cover with Designation Areas - For color-coded icons/tabs and write-on labels - Cable/Raceway Entry - Breakouts on three sides and bottom - Cable Tie Anchor Points - Facilitates strain relief for cable - MAX Bezels Included - Allows flat MAX modules to be secured in place - Optional Spring-loaded Shutter Doors - Shutter doors offer added protection from dust and other contaminants - Label Cover - Conceals screw for added security if desired - Cable Management - Built-in cable management features ensure proper bend radius for copper or fiber

Suppliers

Company
Product
Description
Supplier Links
Siemon MX-SM 6 Port Surface Mount Boxes - MX-SM6 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MX-SM 6 Port Surface Mount Boxes
MX-SM6
Siemon MX-SM 6 Port Surface Mount Boxes MX-SM6
This unit is a multiple cable management which provides high performance and well organized installation. Features: - Snap-on Cover with Designation Areas - For color-coded icons/tabs and write-on labels - Cable/Raceway Entry - Breakouts on three sides and bottom - Cable Tie Anchor Points - Facilitates strain relief for cable - MAX Bezels Included - Allows flat MAX modules to be secured in place - Optional Spring-loaded Shutter Doors - Shutter doors offer added protection from dust and other contaminants - Label Cover - Conceals screw for added security if desired - Cable Management - Built-in cable management features ensure proper bend radius for copper or fiber

This unit is a multiple cable management which provides high performance and well organized installation.
Features:
- Snap-on Cover with Designation Areas - For color-coded icons/tabs and write-on labels
- Cable/Raceway Entry - Breakouts on three sides and bottom
- Cable Tie Anchor Points - Facilitates strain relief for cable
- MAX Bezels Included - Allows flat MAX modules to be secured in place
- Optional Spring-loaded Shutter Doors - Shutter doors offer added protection from dust and other contaminants
- Label Cover - Conceals screw for added security if desired
- Cable Management - Built-in cable management features ensure proper bend radius for copper or fiber

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX-SM6
Product Name Siemon MX-SM 6 Port Surface Mount Boxes
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-4-HT - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details