TelephoneStuff.com Siemon MAX Mult-User Telecommunications Outlet Assembly MX-MMO-02

Description
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 18 ports of mixed media or up to 36 fiber ports Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)
Description
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 18 ports of mixed media or up to 36 fiber ports Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon MAX Mult-User Telecommunications Outlet Assembly - MX-MMO-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MAX Mult-User Telecommunications Outlet Assembly
MX-MMO-02
Siemon MAX Mult-User Telecommunications Outlet Assembly MX-MMO-02
Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive tape included. Features: - Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius - Breakouts on 4 sides for cable/raceway entry - Space for optional fiber management tray (FMT) - Rear cable access opening - Compatible with any standard single or double gang electrical box including European standards - Magnets (CT-MMO-MAG) optional - UV resistant, high impact plastic prevents color fading and provides added durability - Write-on surface for additional identification - Several cable tie anchor points for cable management - Housing snaps together, captive screw included for added security - Accomodates any combination of up to 18 ports of mixed media or up to 36 fiber ports Dimensions: - Height: 7.88" (200.2mm) - Width: 7.88" (200.2mm) - Depth: 2.25" (57.0mm)

Multi-user telecommunications outlet assembly (MUTOA) box with cable ties, mounting screws and adhesive tape included.
Features:
- Storage capacity provides TIA compliance for cable slack while maintaining minimum bend radius
- Breakouts on 4 sides for cable/raceway entry
- Space for optional fiber management tray (FMT)
- Rear cable access opening
- Compatible with any standard single or double gang electrical box including European standards
- Magnets (CT-MMO-MAG) optional
- UV resistant, high impact plastic prevents color fading and provides added durability
- Write-on surface for additional identification
- Several cable tie anchor points for cable management
- Housing snaps together, captive screw included for added security
- Accomodates any combination of up to 18 ports of mixed media or up to 36 fiber ports
Dimensions:
- Height: 7.88" (200.2mm)
- Width: 7.88" (200.2mm)
- Depth: 2.25" (57.0mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX-MMO-02
Product Name Siemon MAX Mult-User Telecommunications Outlet Assembly
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 77SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details