TelephoneStuff.com Siemon MAX Modular Furniture Adapter for Herman Miller.. MX-MFP-AO3-02

Description
MAX Modular Furniture Adapter accepts four MAX angled or flat modules. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)
Description
MAX Modular Furniture Adapter accepts four MAX angled or flat modules. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon MAX Modular Furniture Adapter for Herman Miller.. - MX-MFP-AO3-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MAX Modular Furniture Adapter for Herman Miller..
MX-MFP-AO3-02
Siemon MAX Modular Furniture Adapter for Herman Miller.. MX-MFP-AO3-02
MAX Modular Furniture Adapter accepts four MAX angled or flat modules. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems - Cutout width: 1.90" (48.26mm) - Cutout length: 3.026" (76.86mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

MAX Modular Furniture Adapter accepts four MAX angled or flat modules.
Features:
- Adapters include designation label and clear label cover to allow for circuit identification
- Snaps directly into communication outlet openings in Herman Miller Action Office Series 3 base modular furniture systems
- Cutout width: 1.90" (48.26mm)
- Cutout length: 3.026" (76.86mm)
- Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX-MFP-AO3-02
Product Name Siemon MAX Modular Furniture Adapter for Herman Miller..
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 44SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Standard Wall Plate - CW-4-IV-12 - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details