TelephoneStuff.com Siemon MAX Modular Furniture Adapter for Standard Openings MX-MFP-02

Description
MAX Modular Furniture Adapter for Standard Openings accepts four MAX angled or flat modules. Snaps directly into communication outlet openings in most major modular furniture systems, including Steelcase, Hon Industries, Haworth, Kimball and DRG. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)
Description
MAX Modular Furniture Adapter for Standard Openings accepts four MAX angled or flat modules. Snaps directly into communication outlet openings in most major modular furniture systems, including Steelcase, Hon Industries, Haworth, Kimball and DRG. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Suppliers

Company
Product
Description
Supplier Links
Siemon MAX Modular Furniture Adapter for Standard Openings - MX-MFP-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemon MAX Modular Furniture Adapter for Standard Openings
MX-MFP-02
Siemon MAX Modular Furniture Adapter for Standard Openings MX-MFP-02
MAX Modular Furniture Adapter for Standard Openings accepts four MAX angled or flat modules. Snaps directly into communication outlet openings in most major modular furniture systems, including Steelcase, Hon Industries, Haworth, Kimball and DRG. Features: - Adapters include designation label and clear label cover to allow for circuit identification - Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm) - Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm) - Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

MAX Modular Furniture Adapter for Standard Openings accepts four MAX angled or flat modules. Snaps directly into communication outlet openings in most major modular furniture systems, including Steelcase, Hon Industries, Haworth, Kimball and DRG.
Features:
- Adapters include designation label and clear label cover to allow for circuit identification
- Cutout width: 1.345" (34.16mm) to 1.405" (35.69mm)
- Cutout length: 2.656" (67.46mm) to 2.75" (69.85mm)
- Panel thickness: 0.03" (0.76mm) to 0.08" (2.03mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MX-MFP-02
Product Name Siemon MAX Modular Furniture Adapter for Standard Openings
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details