TelephoneStuff.com Mvox Technologies All-in-One Wearable Smart Communicator MVX-DUO

Description
All-in-One Wearable Smart Communicator is the smallest high performance bluetooth speakerphone with accuVoice-dialing and integrated headset for hands free car kit (HFCK) and PC VoIP applications. It combines a bluetooth headset, VoIP headset, handsfree car kit, and mobile conference phone all into one wearable headset. Smart Communicator Features: - Portable bluetooth speaker - Accurate voice dialing with spoken name, digit, and commands in noisy environments: hands free - Eyes-free caller ID announcement - Integrated headset for privacy - Portable conference speakerphone - Bluetooth or USB connections - VoIP applications: AOL, Avaya, Skype, Yahoo, Gizmo Project, and Google Gtalk - Ergonomic holster for versatile wearing or placement - Loud and clear voice quality - Superior noise and echo cancellation though patent pending Small Array Microphone (SAM) technology - Full duplex - Built-in phone book management - Up to 7 hours talk time (headset), 3 hours talk time (speaker phone), and 150 hours on standby - PC based performance turning program optimizing voice recognition rate - Online upgradeable software - Portable for home, office, car or hotel - Speaker peak volume is 104 dBA - Headset peak volume is 90 dBA - Dual DSP processors - Speaker independent voice recognition and speaker adaptation - Dual microphones (SAM) with 3D voice pick up beam - Dual connectivity: USB Audio 1.1 and Bluetooth V1.2 (capable of Bluetooth V2.0) - Range of up to 33 feet (10 meters) - Rechargeable lithium ion battery - Dimensions: 3.0 x 1.1 x 1.2 inches/7.6 x 2.8 x 3.0 cm - Stores 52 local names and commands Package Includes: - (1) Mvox Duo - (1) Holster - (1) Earloop - (1) USB cable - (1) AC adapter - (1) Mvox Wizard software CD
Description
All-in-One Wearable Smart Communicator is the smallest high performance bluetooth speakerphone with accuVoice-dialing and integrated headset for hands free car kit (HFCK) and PC VoIP applications. It combines a bluetooth headset, VoIP headset, handsfree car kit, and mobile conference phone all into one wearable headset. Smart Communicator Features: - Portable bluetooth speaker - Accurate voice dialing with spoken name, digit, and commands in noisy environments: hands free - Eyes-free caller ID announcement - Integrated headset for privacy - Portable conference speakerphone - Bluetooth or USB connections - VoIP applications: AOL, Avaya, Skype, Yahoo, Gizmo Project, and Google Gtalk - Ergonomic holster for versatile wearing or placement - Loud and clear voice quality - Superior noise and echo cancellation though patent pending Small Array Microphone (SAM) technology - Full duplex - Built-in phone book management - Up to 7 hours talk time (headset), 3 hours talk time (speaker phone), and 150 hours on standby - PC based performance turning program optimizing voice recognition rate - Online upgradeable software - Portable for home, office, car or hotel - Speaker peak volume is 104 dBA - Headset peak volume is 90 dBA - Dual DSP processors - Speaker independent voice recognition and speaker adaptation - Dual microphones (SAM) with 3D voice pick up beam - Dual connectivity: USB Audio 1.1 and Bluetooth V1.2 (capable of Bluetooth V2.0) - Range of up to 33 feet (10 meters) - Rechargeable lithium ion battery - Dimensions: 3.0 x 1.1 x 1.2 inches/7.6 x 2.8 x 3.0 cm - Stores 52 local names and commands Package Includes: - (1) Mvox Duo - (1) Holster - (1) Earloop - (1) USB cable - (1) AC adapter - (1) Mvox Wizard software CD

Suppliers

Company
Product
Description
Supplier Links
Mvox Technologies All-in-One Wearable Smart Communicator - MVX-DUO - TelephoneStuff.com
Huntington Beach, CA, USA
Mvox Technologies All-in-One Wearable Smart Communicator
MVX-DUO
Mvox Technologies All-in-One Wearable Smart Communicator MVX-DUO
All-in-One Wearable Smart Communicator is the smallest high performance bluetooth speakerphone with accuVoice-dialing and integrated headset for hands free car kit (HFCK) and PC VoIP applications. It combines a bluetooth headset, VoIP headset, handsfree car kit, and mobile conference phone all into one wearable headset. Smart Communicator Features: - Portable bluetooth speaker - Accurate voice dialing with spoken name, digit, and commands in noisy environments: hands free - Eyes-free caller ID announcement - Integrated headset for privacy - Portable conference speakerphone - Bluetooth or USB connections - VoIP applications: AOL, Avaya, Skype, Yahoo, Gizmo Project, and Google Gtalk - Ergonomic holster for versatile wearing or placement - Loud and clear voice quality - Superior noise and echo cancellation though patent pending Small Array Microphone (SAM) technology - Full duplex - Built-in phone book management - Up to 7 hours talk time (headset), 3 hours talk time (speaker phone), and 150 hours on standby - PC based performance turning program optimizing voice recognition rate - Online upgradeable software - Portable for home, office, car or hotel - Speaker peak volume is 104 dBA - Headset peak volume is 90 dBA - Dual DSP processors - Speaker independent voice recognition and speaker adaptation - Dual microphones (SAM) with 3D voice pick up beam - Dual connectivity: USB Audio 1.1 and Bluetooth V1.2 (capable of Bluetooth V2.0) - Range of up to 33 feet (10 meters) - Rechargeable lithium ion battery - Dimensions: 3.0 x 1.1 x 1.2 inches/7.6 x 2.8 x 3.0 cm - Stores 52 local names and commands Package Includes: - (1) Mvox Duo - (1) Holster - (1) Earloop - (1) USB cable - (1) AC adapter - (1) Mvox Wizard software CD

All-in-One Wearable Smart Communicator is the smallest high performance bluetooth speakerphone with accuVoice-dialing and integrated headset for hands free car kit (HFCK) and PC VoIP applications. It combines a bluetooth headset, VoIP headset, handsfree car kit, and mobile conference phone all into one wearable headset.
Smart Communicator Features:
- Portable bluetooth speaker
- Accurate voice dialing with spoken name, digit, and commands in noisy environments: hands free
- Eyes-free caller ID announcement
- Integrated headset for privacy
- Portable conference speakerphone
- Bluetooth or USB connections
- VoIP applications: AOL, Avaya, Skype, Yahoo, Gizmo Project, and Google Gtalk
- Ergonomic holster for versatile wearing or placement
- Loud and clear voice quality
- Superior noise and echo cancellation though patent pending Small Array Microphone (SAM) technology
- Full duplex
- Built-in phone book management
- Up to 7 hours talk time (headset), 3 hours talk time (speaker phone), and 150 hours on standby
- PC based performance turning program optimizing voice recognition rate
- Online upgradeable software
- Portable for home, office, car or hotel
- Speaker peak volume is 104 dBA
- Headset peak volume is 90 dBA
- Dual DSP processors
- Speaker independent voice recognition and speaker adaptation
- Dual microphones (SAM) with 3D voice pick up beam
- Dual connectivity: USB Audio 1.1 and Bluetooth V1.2 (capable of Bluetooth V2.0)
- Range of up to 33 feet (10 meters)
- Rechargeable lithium ion battery
- Dimensions: 3.0 x 1.1 x 1.2 inches/7.6 x 2.8 x 3.0 cm
- Stores 52 local names and commands
Package Includes:
- (1) Mvox Duo
- (1) Holster
- (1) Earloop
- (1) USB cable
- (1) AC adapter
- (1) Mvox Wizard software CD

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number MVX-DUO
Product Name Mvox Technologies All-in-One Wearable Smart Communicator
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details