TelephoneStuff.com Leviton Metered Intelligent Power Distribution Unit MV213-1E2

Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 21 - Input Voltage: 208 - 1 or 3 Phase: 3 - Amperage: 20 - Input Plug Type: L21-20 - Outpit Receptacle: C13 - Dimensions: 45.75" H x 1.75" W x 2.25" D - 30 amp PDU’s include a hardwired power input cord
Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 21 - Input Voltage: 208 - 1 or 3 Phase: 3 - Amperage: 20 - Input Plug Type: L21-20 - Outpit Receptacle: C13 - Dimensions: 45.75" H x 1.75" W x 2.25" D - 30 amp PDU’s include a hardwired power input cord

Suppliers

Company
Product
Description
Supplier Links
Leviton Metered Intelligent Power Distribution Unit - MV213-1E2 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Metered Intelligent Power Distribution Unit
MV213-1E2
Leviton Metered Intelligent Power Distribution Unit MV213-1E2
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 21 - Input Voltage: 208 - 1 or 3 Phase: 3 - Amperage: 20 - Input Plug Type: L21-20 - Outpit Receptacle: C13 - Dimensions: 45.75" H x 1.75" W x 2.25" D - 30 amp PDU’s include a hardwired power input cord

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- PDU's are offered in vertical Zero-U style, in single or
3-phase configurations
- Power Outputs: 21
- Input Voltage: 208
- 1 or 3 Phase: 3
- Amperage: 20
- Input Plug Type: L21-20
- Outpit Receptacle: C13
- Dimensions: 45.75" H x 1.75" W x 2.25" D
- 30 amp PDU’s include a hardwired power input cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number MV213-1E2
Product Name Leviton Metered Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637914 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F - German Schuko
View Details