TelephoneStuff.com Leviton Metered Intelligent Power Distribution Unit MV121-1D1

Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 12 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 31.25" H x 1.75" W x 2.25" D
Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 12 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 31.25" H x 1.75" W x 2.25" D

Suppliers

Company
Product
Description
Supplier Links
Leviton Metered Intelligent Power Distribution Unit - MV121-1D1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Metered Intelligent Power Distribution Unit
MV121-1D1
Leviton Metered Intelligent Power Distribution Unit MV121-1D1
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in vertical Zero-U style, in single or 3-phase configurations - Power Outputs: 12 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R - Dimensions: 31.25" H x 1.75" W x 2.25" D

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- PDU's are offered in vertical Zero-U style, in single or
3-phase configurations
- Power Outputs: 12
- Input Voltage: 110
- 1 or 3 Phase: 1
- Amperage: 20
- Input Plug Type: C20
- Output Receptacle: 5-20R
- Dimensions: 31.25" H x 1.75" W x 2.25" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number MV121-1D1
Product Name Leviton Metered Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details