TelephoneStuff.com Motorola Digital Cordless Telephone System MOT-MD751

Description
The MD751 offers advanced features including speakerphone, Caller ID*, and your choice of 24 polyphonic musical ring tones. The latest 5.8 GHz Frequency Hopping Spread Spectrum (FHSS) digital technology mean you also get improved security and clarity for your phone conversations. Long battery life lets you talk for up to 6 hours, and battery backup means you can stay connected even during a power outage. Plus, you can easily add handsets to any room in your home or office with the compatible MD71 cordless expansion handset (sold separately). Features: - Handset speakerphone - Caller ID with visual call waiting - 4-line theater style fading backlit display - Visual antenna ring indicator - Lighted handset keypad - Phone company voice mail indicator - Handset to handset intercom and room monitor - Auto-answer hands-free intercom - Last 5 numbers redial - Handset locator - Headset compatible (2.5 mm jack) - Battery back-up - 4 AAA batteries (sold separately) - Wall mountable - Belt clip - 5.8 GHz FHSS digital technology - 24 selectable polyphonic musical ring tones - Custom ring based on phone book - 50 private phone book memory locations - Battery meter with audible and visual low battery alert - Redial, flash, hold and mute buttons - English, French, Spanish and Portuguese displays - 3-way conferencing - Call progress timer - Auto channel search before and during the call
Description
The MD751 offers advanced features including speakerphone, Caller ID*, and your choice of 24 polyphonic musical ring tones. The latest 5.8 GHz Frequency Hopping Spread Spectrum (FHSS) digital technology mean you also get improved security and clarity for your phone conversations. Long battery life lets you talk for up to 6 hours, and battery backup means you can stay connected even during a power outage. Plus, you can easily add handsets to any room in your home or office with the compatible MD71 cordless expansion handset (sold separately). Features: - Handset speakerphone - Caller ID with visual call waiting - 4-line theater style fading backlit display - Visual antenna ring indicator - Lighted handset keypad - Phone company voice mail indicator - Handset to handset intercom and room monitor - Auto-answer hands-free intercom - Last 5 numbers redial - Handset locator - Headset compatible (2.5 mm jack) - Battery back-up - 4 AAA batteries (sold separately) - Wall mountable - Belt clip - 5.8 GHz FHSS digital technology - 24 selectable polyphonic musical ring tones - Custom ring based on phone book - 50 private phone book memory locations - Battery meter with audible and visual low battery alert - Redial, flash, hold and mute buttons - English, French, Spanish and Portuguese displays - 3-way conferencing - Call progress timer - Auto channel search before and during the call

Suppliers

Company
Product
Description
Supplier Links
Motorola Digital Cordless Telephone System - MOT-MD751 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola Digital Cordless Telephone System
MOT-MD751
Motorola Digital Cordless Telephone System MOT-MD751
The MD751 offers advanced features including speakerphone, Caller ID*, and your choice of 24 polyphonic musical ring tones. The latest 5.8 GHz Frequency Hopping Spread Spectrum (FHSS) digital technology mean you also get improved security and clarity for your phone conversations. Long battery life lets you talk for up to 6 hours, and battery backup means you can stay connected even during a power outage. Plus, you can easily add handsets to any room in your home or office with the compatible MD71 cordless expansion handset (sold separately). Features: - Handset speakerphone - Caller ID with visual call waiting - 4-line theater style fading backlit display - Visual antenna ring indicator - Lighted handset keypad - Phone company voice mail indicator - Handset to handset intercom and room monitor - Auto-answer hands-free intercom - Last 5 numbers redial - Handset locator - Headset compatible (2.5 mm jack) - Battery back-up - 4 AAA batteries (sold separately) - Wall mountable - Belt clip - 5.8 GHz FHSS digital technology - 24 selectable polyphonic musical ring tones - Custom ring based on phone book - 50 private phone book memory locations - Battery meter with audible and visual low battery alert - Redial, flash, hold and mute buttons - English, French, Spanish and Portuguese displays - 3-way conferencing - Call progress timer - Auto channel search before and during the call

The MD751 offers advanced features including speakerphone, Caller ID*, and your choice of 24 polyphonic musical ring tones. The latest 5.8 GHz Frequency Hopping Spread Spectrum (FHSS) digital technology mean you also get improved security and clarity for your phone conversations. Long battery life lets you talk for up to 6 hours, and battery backup means you can stay connected even during a power outage. Plus, you can easily add handsets to any room in your home or office with the compatible MD71 cordless expansion handset (sold separately).
Features:
- Handset speakerphone
- Caller ID with visual call waiting
- 4-line theater style fading backlit display
- Visual antenna ring indicator
- Lighted handset keypad
- Phone company voice mail indicator
- Handset to handset intercom and room monitor
- Auto-answer hands-free intercom
- Last 5 numbers redial
- Handset locator
- Headset compatible (2.5 mm jack)
- Battery back-up - 4 AAA batteries (sold separately)
- Wall mountable
- Belt clip
- 5.8 GHz FHSS digital technology
- 24 selectable polyphonic musical ring tones
- Custom ring based on phone book
- 50 private phone book memory locations
- Battery meter with audible and visual low battery alert
- Redial, flash, hold and mute buttons
- English, French, Spanish and Portuguese displays
- 3-way conferencing
- Call progress timer
- Auto channel search before and during the call

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number MOT-MD751
Product Name Motorola Digital Cordless Telephone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details