TelephoneStuff.com Motorola 2.4 GHz Digital Cordless Phone MOT-MD471

Description
With this digitial cordless system, put additional handsets in any room of the house by simply plugging into existing AC outlets. Build up to a 4-phone system with 1 phone jack, and with a built-in intercom functionality, everyone is connected. Features: - Caller ID with call waiting - Speakerphone on handset - Visual voicemail message indicator - Last 5 number redial - Mute button - Custom ring based on phonebook - Visual call indicator - Headset capable - Expands to a 4 phone system - Speaker phone on base - Keypad on base 2 phones in 1 - Dual keypad - Store CID to phone book - Call duration timer display - Hold button - 10 ring tones - Day/night ring volume - Backlight display - Battery backup - keep talking during power failure - 2 handsets can join 1 call - Caller ID on base - Handset dimension: 2.5 x 6.5 x 1.5 - Box dimension: 11.25 x 7.50 x 3.38 - Each MD471 includes: - MD471 base with handset unit - NiCd battery pack - Transformer - Telephone line cord - Belt clip - Wall mount - User's guide
Description
With this digitial cordless system, put additional handsets in any room of the house by simply plugging into existing AC outlets. Build up to a 4-phone system with 1 phone jack, and with a built-in intercom functionality, everyone is connected. Features: - Caller ID with call waiting - Speakerphone on handset - Visual voicemail message indicator - Last 5 number redial - Mute button - Custom ring based on phonebook - Visual call indicator - Headset capable - Expands to a 4 phone system - Speaker phone on base - Keypad on base 2 phones in 1 - Dual keypad - Store CID to phone book - Call duration timer display - Hold button - 10 ring tones - Day/night ring volume - Backlight display - Battery backup - keep talking during power failure - 2 handsets can join 1 call - Caller ID on base - Handset dimension: 2.5 x 6.5 x 1.5 - Box dimension: 11.25 x 7.50 x 3.38 - Each MD471 includes: - MD471 base with handset unit - NiCd battery pack - Transformer - Telephone line cord - Belt clip - Wall mount - User's guide

Suppliers

Company
Product
Description
Supplier Links
Motorola 2.4 GHz Digital Cordless Phone - MOT-MD471 - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola 2.4 GHz Digital Cordless Phone
MOT-MD471
Motorola 2.4 GHz Digital Cordless Phone MOT-MD471
With this digitial cordless system, put additional handsets in any room of the house by simply plugging into existing AC outlets. Build up to a 4-phone system with 1 phone jack, and with a built-in intercom functionality, everyone is connected. Features: - Caller ID with call waiting - Speakerphone on handset - Visual voicemail message indicator - Last 5 number redial - Mute button - Custom ring based on phonebook - Visual call indicator - Headset capable - Expands to a 4 phone system - Speaker phone on base - Keypad on base 2 phones in 1 - Dual keypad - Store CID to phone book - Call duration timer display - Hold button - 10 ring tones - Day/night ring volume - Backlight display - Battery backup - keep talking during power failure - 2 handsets can join 1 call - Caller ID on base - Handset dimension: 2.5 x 6.5 x 1.5 - Box dimension: 11.25 x 7.50 x 3.38 - Each MD471 includes: - MD471 base with handset unit - NiCd battery pack - Transformer - Telephone line cord - Belt clip - Wall mount - User's guide

With this digitial cordless system, put additional handsets in any room of the house by simply plugging into existing AC outlets. Build up to a 4-phone system with 1 phone jack, and with a built-in intercom functionality, everyone is connected.
Features:
- Caller ID with call waiting
- Speakerphone on handset
- Visual voicemail message indicator
- Last 5 number redial
- Mute button
- Custom ring based on phonebook
- Visual call indicator
- Headset capable
- Expands to a 4 phone system
- Speaker phone on base
- Keypad on base 2 phones in 1
- Dual keypad
- Store CID to phone book
- Call duration timer display
- Hold button
- 10 ring tones
- Day/night ring volume
- Backlight display
- Battery backup - keep talking during power failure
- 2 handsets can join 1 call
- Caller ID on base
- Handset dimension: 2.5 x 6.5 x 1.5
- Box dimension: 11.25 x 7.50 x 3.38
- Each MD471 includes:
- MD471 base with handset unit
- NiCd battery pack
- Transformer
- Telephone line cord
- Belt clip
- Wall mount
- User's guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number MOT-MD471
Product Name Motorola 2.4 GHz Digital Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details