TelephoneStuff.com Bogen Transformer-Balanced Microphone Input Module with.. MIC1X

Description
Transformer-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features an XLR connector. Features: - XLR connector - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB
Description
Transformer-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features an XLR connector. Features: - XLR connector - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB

Suppliers

Company
Product
Description
Supplier Links
Bogen Transformer-Balanced Microphone Input Module with.. - MIC1X - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Transformer-Balanced Microphone Input Module with..
MIC1X
Bogen Transformer-Balanced Microphone Input Module with.. MIC1X
Transformer-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced , and features an XLR connector. Features: - XLR connector - Gain/trim control - Bass and treble controls - Noise gate with threshold and duration - Limiter with threshold control - Limiter activity LED - 24V phantom power - Mute, send, and receive - 4 priority levels - Bus assignable - Balanced, transformer-isolated - Frequency Response: +0/-3 dB, 10 Hz-20 kHz - Input Impedance: 500 ohms - Gain: 28 dB to 62 dB

Transformer-Balanced Microphone Input Module with XLR Connector supports different signal-source requirements, including the ability to interface to balanced and unbalanced high- and low-impedance inputs, stereo or mono, teleco systems, and microphones. This module is transformer-balanced, and features an XLR connector.
Features:
- XLR connector
- Gain/trim control
- Bass and treble controls
- Noise gate with threshold and duration
- Limiter with threshold control
- Limiter activity LED
- 24V phantom power
- Mute, send, and receive
- 4 priority levels
- Bus assignable
- Balanced, transformer-isolated
- Frequency Response: +0/-3 dB, 10 Hz-20 kHz
- Input Impedance: 500 ohms
- Gain: 28 dB to 62 dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MIC1X
Product Name Bogen Transformer-Balanced Microphone Input Module with..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers