TelephoneStuff.com Anchor Audio Dynamic Cadiod Pattern Handheld Microphone MIC-90

Description
Professional Dynamic Cadiod Pattern Handheld Microphone designed for the following Anchor Audio Portable Sound Systems: - Beacon - Xtreme - Liberty - Explorer PRO - AN-1000X - Acclaim
Description
Professional Dynamic Cadiod Pattern Handheld Microphone designed for the following Anchor Audio Portable Sound Systems: - Beacon - Xtreme - Liberty - Explorer PRO - AN-1000X - Acclaim

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio Dynamic Cadiod Pattern Handheld Microphone - MIC-90 - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio Dynamic Cadiod Pattern Handheld Microphone
MIC-90
Anchor Audio Dynamic Cadiod Pattern Handheld Microphone MIC-90
Professional Dynamic Cadiod Pattern Handheld Microphone designed for the following Anchor Audio Portable Sound Systems: - Beacon - Xtreme - Liberty - Explorer PRO - AN-1000X - Acclaim

Professional Dynamic Cadiod Pattern Handheld Microphone designed for the following Anchor Audio Portable Sound Systems:
- Beacon
- Xtreme
- Liberty
- Explorer PRO
- AN-1000X
- Acclaim

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number MIC-90
Product Name Anchor Audio Dynamic Cadiod Pattern Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers