TelephoneStuff.com Leviton Metered Intelligent Power Distribution Unit MH101-1D1

Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in horizontal rack mount style, in a single phase configuration - Dimensions: 1.75" H x 17" W x 5" D - Power Outputs 10 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R
Description
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in horizontal rack mount style, in a single phase configuration - Dimensions: 1.75" H x 17" W x 5" D - Power Outputs 10 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton Metered Intelligent Power Distribution Unit - MH101-1D1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Metered Intelligent Power Distribution Unit
MH101-1D1
Leviton Metered Intelligent Power Distribution Unit MH101-1D1
Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments. Power Distribution Unit Features: - “True RMS” (Root-Mean-Square) Input Current Monitoring provides accurate current reading - Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses - PDU's are offered in horizontal rack mount style, in a single phase configuration - Dimensions: 1.75" H x 17" W x 5" D - Power Outputs 10 - Input Voltage: 110 - 1 or 3 Phase: 1 - Amperage: 20 - Input Plug Type: C20 - Output Receptacle: 5-20R

Leviton's Metered Power Distribution Units provide the reliable power distribution required for high-demand applications. Local LED display provides input current monitoring, giving on-site users the ability to monitor aggregate current draw as equipment is connected to each unit, preventing overload situations in high-density environments.
Power Distribution Unit Features:
- “True RMS” (Root-Mean-Square) Input Current Monitoring
provides accurate current reading
- Over-current protection is provided for each branch circuit via UL-listed Bussman SC fuses
- PDU's are offered in horizontal rack mount style, in a single phase configuration
- Dimensions: 1.75" H x 17" W x 5" D
- Power Outputs 10
- Input Voltage: 110
- 1 or 3 Phase: 1
- Amperage: 20
- Input Plug Type: C20
- Output Receptacle: 5-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number MH101-1D1
Product Name Leviton Metered Intelligent Power Distribution Unit
Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 2703422 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type F
View Details