TelephoneStuff.com Leviton Element Incandescent Mural Dimmer MDI06

Description
600W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Mural Elements by Decora Preset Digital Incandescent Rocker Dimmer, LED locator and brightness display. Features: - Switch Type: Single-Pole & 3-Way - Style: Mural Elements by Decora - Type: Digital - Load Type: Incandescent - Load Rating: 600W - Voltage: 120 Volt AC 60Hz - Light: LED Locator and Brightness Display - Action: Soft-ON/Fade-OFF - Protection: Radio/TV Filter - Standards and Certifications: UL/CSA
Description
600W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Mural Elements by Decora Preset Digital Incandescent Rocker Dimmer, LED locator and brightness display. Features: - Switch Type: Single-Pole & 3-Way - Style: Mural Elements by Decora - Type: Digital - Load Type: Incandescent - Load Rating: 600W - Voltage: 120 Volt AC 60Hz - Light: LED Locator and Brightness Display - Action: Soft-ON/Fade-OFF - Protection: Radio/TV Filter - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Element Incandescent Mural Dimmer - MDI06 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Element Incandescent Mural Dimmer
MDI06
Leviton Element Incandescent Mural Dimmer MDI06
600W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Mural Elements by Decora Preset Digital Incandescent Rocker Dimmer, LED locator and brightness display. Features: - Switch Type: Single-Pole & 3-Way - Style: Mural Elements by Decora - Type: Digital - Load Type: Incandescent - Load Rating: 600W - Voltage: 120 Volt AC 60Hz - Light: LED Locator and Brightness Display - Action: Soft-ON/Fade-OFF - Protection: Radio/TV Filter - Standards and Certifications: UL/CSA

600W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Mural Elements by Decora Preset Digital Incandescent Rocker Dimmer, LED locator and brightness display.
Features:
- Switch Type: Single-Pole & 3-Way
- Style: Mural Elements by Decora
- Type: Digital
- Load Type: Incandescent
- Load Rating: 600W
- Voltage: 120 Volt AC 60Hz
- Light: LED Locator and Brightness Display
- Action: Soft-ON/Fade-OFF
- Protection: Radio/TV Filter
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number MDI06
Product Name Leviton Element Incandescent Mural Dimmer
Unlock Full Specs
to access all available technical data

Similar Products