Fusion Splicing Tool Kit is designed to be compatible with fusion splicers.
It includes tools and supplies required for cable jacket removal
and fusion splicing.
Kit Includes
- Stripper, Buffer Tube, Blue
- Electrical Tape, 3/4 in x 12 yd
- 2 5-in Electrician Scissors with notches
- 2 Books of Numbers, 0-9, Markers
- 2 Utility Knife Assemblies
- Side Cutter, 7 in
- Screwdriver, 4-in Slotted
- Screwdriver, 2-in Slotted
- 3 Sheath Rippers
- Tape Measure, 3 Meter
- Instructions, 203 μm No-Nik Stripper
- Instructions, Buffer Tube Stripping Tool
- Instructions, Fiber Stripping Tool
- Instructions, Buffer Tube Stripper
- Flashlight
- Tweezer
- Screwdriver Set, Jewelers
- Plastic Box with Dividers
- Screwdriver, 3-in Phillips
- Spatula
- Superbonder Glue, Loctite® 495, 3 grams
- 2 Syringes, 3cc
- Adjustable Wrench, 6 in
- Cotton Swabs (100/pack)
- Crocus Cloth, 9 x 11 in
- Clear RTV Silicone, 734, 3oz/90ml
- Fiber-Clean® Towelettes, Single Canister
- MSDS, Fiber-Clean Towelettes
- 2 Bottles, 500 ML
- 2 Bottles, 60 ML
- Permanent Pen
- Bag of 100 Tie-Wraps, 4.5 x 3/16 in
- Tool Kit, Case "B" Complete
- MSDS, RTV Sealant
- MSDS, Superbonder Glue, Loctite 495, 10 oz
- Stripper-Ideal Cable #45-164
- Fiber Stripper, Plier Type
- No-Nik Stripper
- Jacket Stripper, 6 in
- Cable Cutter
- Lint Free Wipe, 4.5 x 8.5 in
Dimensions: 18 x 36 x 46 cm (7 x 14 x 18 in).
| TelephoneStuff.com | |
|---|---|
| Product Category | Tool Kits |
| Product Number | M67-003 |
| Product Name | Corning Cable Fusion Splicing Tool Kit |