TelephoneStuff.com Commscope - Systimax 48-Port Plenum Zone Wiring Box M48CPP

Description
48-Port Plenum Zone Wiring Box provides a connection and distribution point for data and telecom cables in installations requiring a consolidation point. Features: - Rectangular bottom knockout to be used in conjunction with a standard dual-gang electrical box - Twelve 0.75 in (19.05 mm) knockouts for use with conduit - Size of box allows for installation in a variety of plenum spaces such as under floors and above ceilings - Design has 48 positions that accommodates a variety of copper, fiber and video connectors - One fire foam entrance and four fire foam exit areas for plenum-rated cable (4-pair and 25-pair) - 48-port capacity - Supports copper outlets, fiber connectors, copper and fiber terminations - Easy access for terminations, moves, adds and changes - Designed for mounting in various plenum and non-plenum environments - Supports cable/port labeling - Equipped with removable cover section for cord/label access and does not expose horizontal cables
Description
48-Port Plenum Zone Wiring Box provides a connection and distribution point for data and telecom cables in installations requiring a consolidation point. Features: - Rectangular bottom knockout to be used in conjunction with a standard dual-gang electrical box - Twelve 0.75 in (19.05 mm) knockouts for use with conduit - Size of box allows for installation in a variety of plenum spaces such as under floors and above ceilings - Design has 48 positions that accommodates a variety of copper, fiber and video connectors - One fire foam entrance and four fire foam exit areas for plenum-rated cable (4-pair and 25-pair) - 48-port capacity - Supports copper outlets, fiber connectors, copper and fiber terminations - Easy access for terminations, moves, adds and changes - Designed for mounting in various plenum and non-plenum environments - Supports cable/port labeling - Equipped with removable cover section for cord/label access and does not expose horizontal cables

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax 48-Port Plenum Zone Wiring Box - M48CPP - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax 48-Port Plenum Zone Wiring Box
M48CPP
Commscope - Systimax 48-Port Plenum Zone Wiring Box M48CPP
48-Port Plenum Zone Wiring Box provides a connection and distribution point for data and telecom cables in installations requiring a consolidation point. Features: - Rectangular bottom knockout to be used in conjunction with a standard dual-gang electrical box - Twelve 0.75 in (19.05 mm) knockouts for use with conduit - Size of box allows for installation in a variety of plenum spaces such as under floors and above ceilings - Design has 48 positions that accommodates a variety of copper, fiber and video connectors - One fire foam entrance and four fire foam exit areas for plenum-rated cable (4-pair and 25-pair) - 48-port capacity - Supports copper outlets, fiber connectors, copper and fiber terminations - Easy access for terminations, moves, adds and changes - Designed for mounting in various plenum and non-plenum environments - Supports cable/port labeling - Equipped with removable cover section for cord/label access and does not expose horizontal cables

48-Port Plenum Zone Wiring Box provides a connection and distribution point for data and telecom cables in installations requiring a consolidation point.
Features:
- Rectangular bottom knockout to be used in conjunction with a standard dual-gang electrical box
- Twelve 0.75 in (19.05 mm) knockouts for use with
conduit
- Size of box allows for installation in a variety of plenum spaces such as under floors and above ceilings
- Design has 48 positions that accommodates a variety of copper, fiber and video connectors
- One fire foam entrance and four fire foam exit areas for plenum-rated cable (4-pair and 25-pair)
- 48-port capacity
- Supports copper outlets, fiber connectors, copper and fiber terminations
- Easy access for terminations, moves, adds and changes
- Designed for mounting in various plenum and non-plenum environments
- Supports cable/port labeling
- Equipped with removable cover section for cord/label access and does not expose horizontal cables

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number M48CPP
Product Name Commscope - Systimax 48-Port Plenum Zone Wiring Box
Unlock Full Specs
to access all available technical data

Similar Products