TelephoneStuff.com Plantronics M3500 Bluetooth Headset M3500

Description
Digitally enhanced voice and Audio IQ Technology. Enjoy freedom and unparalleled audio quality that sets a new standard in wireless communication - clearer, more naural-sounding conversations in noisy environments. Supports both Bluetooth headset and hands-free profile - allowing you to roam up to 30 feet from your Bluetooth device. Features: - Includes two different sized, extra comfotable earloops for a personalized fit - Includes a convenient carrying pouch to secure and protect the headset when not in use - Includes a handy car lighter adapter for charging while in the car - Talk time: Up to 3.5 hours - Standby time: Up to 76 hours - Range 30 feet - Controls: Volume up/down, mute, call answer/end - Audio IQ technology improves incoming call quality in noisy environments - Digital Signal Processor technology amd active noise cancellation reduce background noise for clarer voice transmission - Supports Bluetooth headset and hands-free profiles for compatibility with Bluetooth mobile phones, computers, and personal digital assistants - Intuitive controls for volume, mute and call answer/end
Description
Digitally enhanced voice and Audio IQ Technology. Enjoy freedom and unparalleled audio quality that sets a new standard in wireless communication - clearer, more naural-sounding conversations in noisy environments. Supports both Bluetooth headset and hands-free profile - allowing you to roam up to 30 feet from your Bluetooth device. Features: - Includes two different sized, extra comfotable earloops for a personalized fit - Includes a convenient carrying pouch to secure and protect the headset when not in use - Includes a handy car lighter adapter for charging while in the car - Talk time: Up to 3.5 hours - Standby time: Up to 76 hours - Range 30 feet - Controls: Volume up/down, mute, call answer/end - Audio IQ technology improves incoming call quality in noisy environments - Digital Signal Processor technology amd active noise cancellation reduce background noise for clarer voice transmission - Supports Bluetooth headset and hands-free profiles for compatibility with Bluetooth mobile phones, computers, and personal digital assistants - Intuitive controls for volume, mute and call answer/end

Suppliers

Company
Product
Description
Supplier Links
Plantronics M3500 Bluetooth Headset - M3500 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics M3500 Bluetooth Headset
M3500
Plantronics M3500 Bluetooth Headset M3500
Digitally enhanced voice and Audio IQ Technology. Enjoy freedom and unparalleled audio quality that sets a new standard in wireless communication - clearer, more naural-sounding conversations in noisy environments. Supports both Bluetooth headset and hands-free profile - allowing you to roam up to 30 feet from your Bluetooth device. Features: - Includes two different sized, extra comfotable earloops for a personalized fit - Includes a convenient carrying pouch to secure and protect the headset when not in use - Includes a handy car lighter adapter for charging while in the car - Talk time: Up to 3.5 hours - Standby time: Up to 76 hours - Range 30 feet - Controls: Volume up/down, mute, call answer/end - Audio IQ technology improves incoming call quality in noisy environments - Digital Signal Processor technology amd active noise cancellation reduce background noise for clarer voice transmission - Supports Bluetooth headset and hands-free profiles for compatibility with Bluetooth mobile phones, computers, and personal digital assistants - Intuitive controls for volume, mute and call answer/end

Digitally enhanced voice and Audio IQ Technology. Enjoy freedom and unparalleled audio quality that sets a new standard in wireless communication - clearer, more naural-sounding conversations in noisy environments. Supports both Bluetooth headset and hands-free profile - allowing you to roam up to 30 feet from your Bluetooth device.
Features:
- Includes two different sized, extra comfotable earloops for a personalized fit
- Includes a convenient carrying pouch to secure and protect the headset when not in use
- Includes a handy car lighter adapter for charging while in the car
- Talk time: Up to 3.5 hours
- Standby time: Up to 76 hours
- Range 30 feet
- Controls: Volume up/down, mute, call answer/end
- Audio IQ technology improves incoming call quality in noisy environments
- Digital Signal Processor technology amd active noise cancellation reduce background noise for clarer voice transmission
- Supports Bluetooth headset and hands-free profiles for compatibility with Bluetooth mobile phones, computers, and personal digital assistants
- Intuitive controls for volume, mute and call answer/end

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number M3500
Product Name Plantronics M3500 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details