TelephoneStuff.com Commscope - Systimax M14CE Steel Case Modular Furniture.. M14CE-003

Description
M14CE Modular Furniture 4-Port Faceplate is designed to fit SteelCase modular furniture. Features: - Holds up to four CommScope information outlets or M81-series mounting modules - Both sides of the faceplate are numbered for easy installation and maintenance identification - Material Type: High-impact, flame retardant, thermoplastic
Description
M14CE Modular Furniture 4-Port Faceplate is designed to fit SteelCase modular furniture. Features: - Holds up to four CommScope information outlets or M81-series mounting modules - Both sides of the faceplate are numbered for easy installation and maintenance identification - Material Type: High-impact, flame retardant, thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax M14CE Steel Case Modular Furniture.. - M14CE-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax M14CE Steel Case Modular Furniture..
M14CE-003
Commscope - Systimax M14CE Steel Case Modular Furniture.. M14CE-003
M14CE Modular Furniture 4-Port Faceplate is designed to fit SteelCase modular furniture. Features: - Holds up to four CommScope information outlets or M81-series mounting modules - Both sides of the faceplate are numbered for easy installation and maintenance identification - Material Type: High-impact, flame retardant, thermoplastic

M14CE Modular Furniture 4-Port Faceplate is designed to fit SteelCase modular furniture.
Features:
- Holds up to four CommScope information outlets or M81-series mounting modules
- Both sides of the faceplate are numbered for easy installation and maintenance identification
- Material Type: High-impact, flame retardant, thermoplastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number M14CE-003
Product Name Commscope - Systimax M14CE Steel Case Modular Furniture..
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 14.45 inch (367 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details