TelephoneStuff.com Chatsworth Products M-Series MegaFrame Cabinet 19" W.. M1250

Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters
Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series MegaFrame Cabinet 19" W.. - M1250 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series MegaFrame Cabinet 19" W..
M1250
Chatsworth Products M-Series MegaFrame Cabinet 19" W.. M1250
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Features: - Can be ordered without doors or with doors in a variety of materials and styles - Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks. - Hardware for each rail type is included - All vertical mounting rails are available in half heights (also sold separately) - Static Load Rating: - 2,000lb with & without casters

The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72”, 78” and 84” heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet.
Features:
- Can be ordered without doors or with doors in a variety of materials and styles
- Cabinet is available with your choice of tapped 12-24, Multi-Mount square-punched, HP, Sun or IBM rails. All feature RMU marks.
- Hardware for each rail type is included
- All vertical mounting rails are available in half heights (also sold separately)
- Static Load Rating:
- 2,000lb with & without casters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M1250
Product Name Chatsworth Products M-Series MegaFrame Cabinet 19" W..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details