TelephoneStuff.com Chatsworth Products M-Series MegaFrame Cabinet with No Top.. M115110-1882

Description
M-Series MegaFrame Cabinet with No Top or Side Panels is delivered fully assembled. MegaFrame Cabinet Features: - Perforated Metal Double Front and Rear Doors - Gray Finish - 12-24 Tapped Rails - Top and Side Panels not included - Cabinet is shipped fully assembled - Dimensions: 19" W x 78" H x 36" D
Description
M-Series MegaFrame Cabinet with No Top or Side Panels is delivered fully assembled. MegaFrame Cabinet Features: - Perforated Metal Double Front and Rear Doors - Gray Finish - 12-24 Tapped Rails - Top and Side Panels not included - Cabinet is shipped fully assembled - Dimensions: 19" W x 78" H x 36" D

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series MegaFrame Cabinet with No Top.. - M115110-1882 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series MegaFrame Cabinet with No Top..
M115110-1882
Chatsworth Products M-Series MegaFrame Cabinet with No Top.. M115110-1882
M-Series MegaFrame Cabinet with No Top or Side Panels is delivered fully assembled. MegaFrame Cabinet Features: - Perforated Metal Double Front and Rear Doors - Gray Finish - 12-24 Tapped Rails - Top and Side Panels not included - Cabinet is shipped fully assembled - Dimensions: 19" W x 78" H x 36" D

M-Series MegaFrame Cabinet with No Top or Side Panels is delivered fully assembled.
MegaFrame Cabinet Features:
- Perforated Metal Double Front and Rear Doors
- Gray Finish
- 12-24 Tapped Rails
- Top and Side Panels not included
- Cabinet is shipped fully assembled
- Dimensions: 19" W x 78" H x 36" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M115110-1882
Product Name Chatsworth Products M-Series MegaFrame Cabinet with No Top..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 1366427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 18.90 inch (480 mm)
View Details
Stacking cabinets - R5HDD-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details