TelephoneStuff.com Commscope - Systimax M112 Type Surface Mount Box - 12 Port M112SMB-003

Description
Surface Mount Box is designed for use with one to twelve modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with six color-coordinated M20AP dust covers / blanks to cover any unused jacks - 12 ports - Can be mounted on a flat horizontal surface using mounting screws or double-sided adhesive tape (both included) - Material Type: High-impact, flame retardant, thermoplastic
Description
Surface Mount Box is designed for use with one to twelve modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with six color-coordinated M20AP dust covers / blanks to cover any unused jacks - 12 ports - Can be mounted on a flat horizontal surface using mounting screws or double-sided adhesive tape (both included) - Material Type: High-impact, flame retardant, thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax M112 Type Surface Mount Box - 12 Port - M112SMB-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax M112 Type Surface Mount Box - 12 Port
M112SMB-003
Commscope - Systimax M112 Type Surface Mount Box - 12 Port M112SMB-003
Surface Mount Box is designed for use with one to twelve modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with six color-coordinated M20AP dust covers / blanks to cover any unused jacks - 12 ports - Can be mounted on a flat horizontal surface using mounting screws or double-sided adhesive tape (both included) - Material Type: High-impact, flame retardant, thermoplastic

Surface Mount Box is designed for use with one to twelve modular jacks (copper and/or fiber).
Features:
- Outlet openings are numbered on both base and cover for easy installation and maintenance identification
- Packaged with six color-coordinated M20AP dust covers / blanks to cover any unused jacks
- 12 ports
- Can be mounted on a flat horizontal surface using mounting screws or double-sided adhesive tape (both included)
- Material Type: High-impact, flame retardant, thermoplastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number M112SMB-003
Product Name Commscope - Systimax M112 Type Surface Mount Box - 12 Port
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3041 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details