TelephoneStuff.com Commscope - Systimax M106 Type Surface Mount Box - 6 Port M106SMB-003

Description
Surface Mount Box is designed for use with one to six modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Used to terminate 25-pair Category 5 cable at transition point or terminate 4-pair wiring in the work location subsystem or to terminate 4 strands of fiber - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 6 ports - Can be mounted on a flat horizontal surface or on a wall using two mounting screws, double-sided adhesive tape, or magnets - Has a storage device / area for storing unterminated copper conductors - Material Type: High-impact, flame retardant, thermoplastic
Description
Surface Mount Box is designed for use with one to six modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Used to terminate 25-pair Category 5 cable at transition point or terminate 4-pair wiring in the work location subsystem or to terminate 4 strands of fiber - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 6 ports - Can be mounted on a flat horizontal surface or on a wall using two mounting screws, double-sided adhesive tape, or magnets - Has a storage device / area for storing unterminated copper conductors - Material Type: High-impact, flame retardant, thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax M106 Type Surface Mount Box - 6 Port - M106SMB-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax M106 Type Surface Mount Box - 6 Port
M106SMB-003
Commscope - Systimax M106 Type Surface Mount Box - 6 Port M106SMB-003
Surface Mount Box is designed for use with one to six modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Used to terminate 25-pair Category 5 cable at transition point or terminate 4-pair wiring in the work location subsystem or to terminate 4 strands of fiber - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 6 ports - Can be mounted on a flat horizontal surface or on a wall using two mounting screws, double-sided adhesive tape, or magnets - Has a storage device / area for storing unterminated copper conductors - Material Type: High-impact, flame retardant, thermoplastic

Surface Mount Box is designed for use with one to six modular jacks (copper and/or fiber).
Features:
- Outlet openings are numbered on both base and cover for easy installation and maintenance identification
- Used to terminate 25-pair Category 5 cable at transition point or terminate 4-pair wiring in the work location subsystem or to terminate 4 strands of fiber
- Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks
- 6 ports
- Can be mounted on a flat horizontal surface or on a wall using two mounting screws, double-sided adhesive tape, or magnets
- Has a storage device / area for storing unterminated copper conductors
- Material Type: High-impact, flame retardant, thermoplastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number M106SMB-003
Product Name Commscope - Systimax M106 Type Surface Mount Box - 6 Port
Unlock Full Specs
to access all available technical data

Similar Products

Weatherproof in-use Cover - 3161A - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Communication Plate - SP11W - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details