TelephoneStuff.com Chatsworth Products M-Series MegaFrame Cabinet 36"D,.. M1053

Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72", 78" and 84" heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Multi-Mount Vertical Mounting Rails: - The Multi-Mount rail style option includes mounting rails with square holes, allowing cage nuts to clip into these holes - The cage nuts and screws are offered in three nominal sizes; M6, 10-32 and 12-24, and are color coded for easy identification - Each Multi-Mount Cabinet System includes a package of twenty-five (25) #12-24 and sixteen (16) M6 hardware - Rails feature RMU marks to simplify equipment installation - Additional hardware kits are sold separately - Multi-Mount Series mounting rails are available in either full- or half-rack sizes Features: - Hardware for each rail type is included - Static Load Rating: 2,000lb with casters, 2,000 lb without casters
Description
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72", 78" and 84" heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Multi-Mount Vertical Mounting Rails: - The Multi-Mount rail style option includes mounting rails with square holes, allowing cage nuts to clip into these holes - The cage nuts and screws are offered in three nominal sizes; M6, 10-32 and 12-24, and are color coded for easy identification - Each Multi-Mount Cabinet System includes a package of twenty-five (25) #12-24 and sixteen (16) M6 hardware - Rails feature RMU marks to simplify equipment installation - Additional hardware kits are sold separately - Multi-Mount Series mounting rails are available in either full- or half-rack sizes Features: - Hardware for each rail type is included - Static Load Rating: 2,000lb with casters, 2,000 lb without casters

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products M-Series MegaFrame Cabinet 36"D,.. - M1053 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products M-Series MegaFrame Cabinet 36"D,..
M1053
Chatsworth Products M-Series MegaFrame Cabinet 36"D,.. M1053
The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72", 78" and 84" heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet. Multi-Mount Vertical Mounting Rails: - The Multi-Mount rail style option includes mounting rails with square holes, allowing cage nuts to clip into these holes - The cage nuts and screws are offered in three nominal sizes; M6, 10-32 and 12-24, and are color coded for easy identification - Each Multi-Mount Cabinet System includes a package of twenty-five (25) #12-24 and sixteen (16) M6 hardware - Rails feature RMU marks to simplify equipment installation - Additional hardware kits are sold separately - Multi-Mount Series mounting rails are available in either full- or half-rack sizes Features: - Hardware for each rail type is included - Static Load Rating: 2,000lb with casters, 2,000 lb without casters

The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72", 78" and 84" heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet.
Multi-Mount Vertical Mounting Rails:
- The Multi-Mount rail style option includes mounting rails with square holes, allowing cage nuts to clip into these holes
- The cage nuts and screws are offered in three nominal sizes; M6, 10-32 and 12-24, and are color coded for easy identification
- Each Multi-Mount Cabinet System includes a package of twenty-five (25) #12-24 and sixteen (16) M6 hardware
- Rails feature RMU marks to simplify equipment installation
- Additional hardware kits are sold separately
- Multi-Mount Series mounting rails are available in either full- or half-rack sizes
Features:
- Hardware for each rail type is included
- Static Load Rating: 2,000lb with casters, 2,000 lb without casters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number M1053
Product Name Chatsworth Products M-Series MegaFrame Cabinet 36"D,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details