TelephoneStuff.com Commscope - Systimax M104 Type Surface Mount Box - 4 Port M104SMB-A-003

Description
Surface Mount Box is designed for use with one to four modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 4 ports - Can be mounted on flat surface using screws or double-sided adhesive tape (both included) - Accept 22-26 gauge cable - Material Type: High-impact, flame retardant, thermoplastic
Description
Surface Mount Box is designed for use with one to four modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 4 ports - Can be mounted on flat surface using screws or double-sided adhesive tape (both included) - Accept 22-26 gauge cable - Material Type: High-impact, flame retardant, thermoplastic

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax M104 Type Surface Mount Box - 4 Port - M104SMB-A-003 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax M104 Type Surface Mount Box - 4 Port
M104SMB-A-003
Commscope - Systimax M104 Type Surface Mount Box - 4 Port M104SMB-A-003
Surface Mount Box is designed for use with one to four modular jacks (copper and/or fiber). Features: - Outlet openings are numbered on both base and cover for easy installation and maintenance identification - Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks - 4 ports - Can be mounted on flat surface using screws or double-sided adhesive tape (both included) - Accept 22-26 gauge cable - Material Type: High-impact, flame retardant, thermoplastic

Surface Mount Box is designed for use with one to four modular jacks (copper and/or fiber).
Features:
- Outlet openings are numbered on both base and cover for easy installation and maintenance identification
- Packaged with three color-coordinated M20AP dust covers / blanks to cover any unused jacks
- 4 ports
- Can be mounted on flat surface using screws or double-sided adhesive tape (both included)
- Accept 22-26 gauge cable
- Material Type: High-impact, flame retardant, thermoplastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number M104SMB-A-003
Product Name Commscope - Systimax M104 Type Surface Mount Box - 4 Port
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SP703-U - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - N2101DM - Hubbell Incorporated
Hubbell Incorporated
Specs
Opening / Devices One
Material Nylon
View Details