Surface Mount Box is designed for use with one or two Commscope modular information outlets (copper and/or fiber).
Features:
- Duplex box
- Can be mounted on flat surface using screws or double-sided adhesive tape (both included)
- Accept 22-26 gauge cable
- Material Type: High-impact, flame retardant, thermoplastic
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | M102SMB-B-003 |
| Product Name | Commscope - Systimax M102 Type Surface Mount Duplex Box |
| Type | Duplex Outlet Cover |