TelephoneStuff.com Hubbell Large Capacity Concrete Recessed Cast Iron Floor.. LCFBCA

Description
Large Capacity Concrete Recessed Cast Iron Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Cast Iron Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit Hubs, Chambers B and E: One 3/4" and One 1 1/4" - Conduit Hubs, Chambers A, C, D, and F: One 3/4" and One 1 1/4" - Cubic Inch Capacity Chamber A: 36.8 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 36.8 - Cubic Inch Capacity Chamber D: 36.8 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 36.8 - Overall Cubic Inch Capacity: 322.6 - Dimensions: 13.0" L x 13.0" W x 6.35" H
Description
Large Capacity Concrete Recessed Cast Iron Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Cast Iron Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit Hubs, Chambers B and E: One 3/4" and One 1 1/4" - Conduit Hubs, Chambers A, C, D, and F: One 3/4" and One 1 1/4" - Cubic Inch Capacity Chamber A: 36.8 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 36.8 - Cubic Inch Capacity Chamber D: 36.8 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 36.8 - Overall Cubic Inch Capacity: 322.6 - Dimensions: 13.0" L x 13.0" W x 6.35" H

Suppliers

Company
Product
Description
Supplier Links
Hubbell Large Capacity Concrete Recessed Cast Iron Floor.. - LCFBCA - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Large Capacity Concrete Recessed Cast Iron Floor..
LCFBCA
Hubbell Large Capacity Concrete Recessed Cast Iron Floor.. LCFBCA
Large Capacity Concrete Recessed Cast Iron Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Cast Iron Floor Box is fully adjustable - Service flexibility is unparalleled with blank face plates enhancing your options for future applications - Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers - Listings: UL File Number E31999, CSA File Number LR18416 - Conduit Hubs, Chambers B and E: One 3/4" and One 1 1/4" - Conduit Hubs, Chambers A, C, D, and F: One 3/4" and One 1 1/4" - Cubic Inch Capacity Chamber A: 36.8 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 36.8 - Cubic Inch Capacity Chamber D: 36.8 - Cubic Inch Capacity Chamber E: 25.4 - Cubic Inch Capacity Chamber F: 36.8 - Overall Cubic Inch Capacity: 322.6 - Dimensions: 13.0" L x 13.0" W x 6.35" H

Large Capacity Concrete Recessed Cast Iron Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables.
Concrete Recessed Floor Box Features:
- Cast Iron Floor Box is fully adjustable
- Service flexibility is unparalleled with blank face plates enhancing your options for future applications
- Each floor box is furnished with removable non-metallic chamber plugs for internal wire routing between chambers
- Listings: UL File Number E31999, CSA File Number LR18416
- Conduit Hubs, Chambers B and E: One 3/4" and One 1 1/4"
- Conduit Hubs, Chambers A, C, D, and F: One 3/4" and One 1 1/4"
- Cubic Inch Capacity Chamber A: 36.8
- Cubic Inch Capacity Chamber B: 25.4
- Cubic Inch Capacity Chamber C: 36.8
- Cubic Inch Capacity Chamber D: 36.8
- Cubic Inch Capacity Chamber E: 25.4
- Cubic Inch Capacity Chamber F: 36.8
- Overall Cubic Inch Capacity: 322.6
- Dimensions: 13.0" L x 13.0" W x 6.35" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number LCFBCA
Product Name Hubbell Large Capacity Concrete Recessed Cast Iron Floor..
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - VWP-2-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details