TelephoneStuff.com Listen Technologies Corporation 16-Unit FM Products.. LA-313

Description
16-Unit FM Products Carrying Case is designed to store up to 16 portable Listen FM products (LT-700, LR-300, LR-400 or LR-500). Carrying Case Features: - Stores up to 16 receivers or portable transmitters - Earphone storage pockets to prevent tangling - Sturdy case with hard foam interior and durable latches - Includes a shoulder strap for easy transport - Stores up to 16 receivers or portable transmitters - Earphones can remain attached to receivers during storage - Case comes with keys and can be locked for security - Detachable nylon carrying strap - Black, gray, and chrome lockable hard case - Interior foam - Dimensions: H x W x D 9.8 x 15.75 x 7 in. (40 x 25 x 18 cm) - Shoulder carrying strap length: Adjustable 33 to 53 in. (83 to 135 cm)
Description
16-Unit FM Products Carrying Case is designed to store up to 16 portable Listen FM products (LT-700, LR-300, LR-400 or LR-500). Carrying Case Features: - Stores up to 16 receivers or portable transmitters - Earphone storage pockets to prevent tangling - Sturdy case with hard foam interior and durable latches - Includes a shoulder strap for easy transport - Stores up to 16 receivers or portable transmitters - Earphones can remain attached to receivers during storage - Case comes with keys and can be locked for security - Detachable nylon carrying strap - Black, gray, and chrome lockable hard case - Interior foam - Dimensions: H x W x D 9.8 x 15.75 x 7 in. (40 x 25 x 18 cm) - Shoulder carrying strap length: Adjustable 33 to 53 in. (83 to 135 cm)

Suppliers

Company
Product
Description
Supplier Links
Listen Technologies Corporation 16-Unit FM Products.. - LA-313 - TelephoneStuff.com
Huntington Beach, CA, USA
Listen Technologies Corporation 16-Unit FM Products..
LA-313
Listen Technologies Corporation 16-Unit FM Products.. LA-313
16-Unit FM Products Carrying Case is designed to store up to 16 portable Listen FM products (LT-700, LR-300, LR-400 or LR-500). Carrying Case Features: - Stores up to 16 receivers or portable transmitters - Earphone storage pockets to prevent tangling - Sturdy case with hard foam interior and durable latches - Includes a shoulder strap for easy transport - Stores up to 16 receivers or portable transmitters - Earphones can remain attached to receivers during storage - Case comes with keys and can be locked for security - Detachable nylon carrying strap - Black, gray, and chrome lockable hard case - Interior foam - Dimensions: H x W x D 9.8 x 15.75 x 7 in. (40 x 25 x 18 cm) - Shoulder carrying strap length: Adjustable 33 to 53 in. (83 to 135 cm)

16-Unit FM Products Carrying Case is designed to store up to 16 portable Listen FM products (LT-700, LR-300, LR-400 or LR-500).
Carrying Case Features:
- Stores up to 16 receivers or portable
transmitters
- Earphone storage pockets to prevent tangling
- Sturdy case with hard foam interior and
durable latches
- Includes a shoulder strap for easy transport
- Stores up to 16 receivers or portable
transmitters
- Earphones can remain attached to
receivers during storage
- Case comes with keys and can be
locked for security
- Detachable nylon carrying strap
- Black, gray, and chrome lockable hard case
- Interior foam
- Dimensions: H x W x D 9.8 x 15.75 x 7 in. (40 x 25 x 18 cm)
- Shoulder carrying strap length: Adjustable 33 to 53 in.
(83 to 135 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number LA-313
Product Name Listen Technologies Corporation 16-Unit FM Products..
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details