TelephoneStuff.com Listen Technologies Corporation 16-Unit Portable FM.. LA-311

Description
16-Unit Portable FM Product Charging/Carrying Case is designed to store and charge up to 16 portable listen FM products (LT-700, LR-200, LR-300, LR-400 or LR-500). Features: - Sturdy case with hard foam interior and durable latches - Stores up to 16 receivers or portable transmitters - Large pocket stores the power supply, headsets, and/or additional items - Earphones can remain attached to receivers during storage - Individual earphone storage slots to prevent cable tangling - Case comes with keys and can be locked for security - Simply drop units in case to charge - Units will turn off automatically when fully charged - 12 ft. power cable connects the case to a standard electrical outlet - Use with NiMH batteries - Detachable nylon carrying strap - Shoulder strap adjustable from 33 in. (83cm) to 53 in. (135cm) - RoHS compliant - UL listed Package Contents: - (1) LA-311 16-Unit Portable FM Product Charging/Carrying Case - (1) Shoulder Strap - (1) Power Supply
Description
16-Unit Portable FM Product Charging/Carrying Case is designed to store and charge up to 16 portable listen FM products (LT-700, LR-200, LR-300, LR-400 or LR-500). Features: - Sturdy case with hard foam interior and durable latches - Stores up to 16 receivers or portable transmitters - Large pocket stores the power supply, headsets, and/or additional items - Earphones can remain attached to receivers during storage - Individual earphone storage slots to prevent cable tangling - Case comes with keys and can be locked for security - Simply drop units in case to charge - Units will turn off automatically when fully charged - 12 ft. power cable connects the case to a standard electrical outlet - Use with NiMH batteries - Detachable nylon carrying strap - Shoulder strap adjustable from 33 in. (83cm) to 53 in. (135cm) - RoHS compliant - UL listed Package Contents: - (1) LA-311 16-Unit Portable FM Product Charging/Carrying Case - (1) Shoulder Strap - (1) Power Supply

Suppliers

Company
Product
Description
Supplier Links
Listen Technologies Corporation 16-Unit Portable FM.. - LA-311 - TelephoneStuff.com
Huntington Beach, CA, USA
Listen Technologies Corporation 16-Unit Portable FM..
LA-311
Listen Technologies Corporation 16-Unit Portable FM.. LA-311
16-Unit Portable FM Product Charging/Carrying Case is designed to store and charge up to 16 portable listen FM products (LT-700, LR-200, LR-300, LR-400 or LR-500). Features: - Sturdy case with hard foam interior and durable latches - Stores up to 16 receivers or portable transmitters - Large pocket stores the power supply, headsets, and/or additional items - Earphones can remain attached to receivers during storage - Individual earphone storage slots to prevent cable tangling - Case comes with keys and can be locked for security - Simply drop units in case to charge - Units will turn off automatically when fully charged - 12 ft. power cable connects the case to a standard electrical outlet - Use with NiMH batteries - Detachable nylon carrying strap - Shoulder strap adjustable from 33 in. (83cm) to 53 in. (135cm) - RoHS compliant - UL listed Package Contents: - (1) LA-311 16-Unit Portable FM Product Charging/Carrying Case - (1) Shoulder Strap - (1) Power Supply

16-Unit Portable FM Product Charging/Carrying Case is designed to store and charge up to 16 portable listen FM products (LT-700, LR-200, LR-300, LR-400 or LR-500).
Features:
- Sturdy case with hard foam interior and durable latches
- Stores up to 16 receivers or portable transmitters
- Large pocket stores the power supply, headsets, and/or additional items
- Earphones can remain attached to receivers during storage
- Individual earphone storage slots to prevent cable tangling
- Case comes with keys and can be locked for security
- Simply drop units in case to charge
- Units will turn off automatically when fully charged
- 12 ft. power cable connects the case to a standard electrical outlet
- Use with NiMH batteries
- Detachable nylon carrying strap
- Shoulder strap adjustable from 33 in. (83cm) to 53 in. (135cm)
- RoHS compliant
- UL listed
Package Contents:
- (1) LA-311 16-Unit Portable FM Product Charging/Carrying Case
- (1) Shoulder Strap
- (1) Power Supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number LA-311
Product Name Listen Technologies Corporation 16-Unit Portable FM..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 232232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 2.99 inch (76 mm)
Length 8.03 inch (204 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details