TelephoneStuff.com Panasonic Earbud Microphone for 2-Way Radio KX-TRA17

Description
Enables hands-free conversations with the built-in Vox feature. Works with Panasonic 2-way radios only. Features: - Accessory for KX-TR320 and KX-TR325 2-Way - FRS Radios - Compact earpiece for discreet use and a comfortable fit - Built-in VOX enables hands-free conversations - Designed for use on either ear - Energy-efficient design
Description
Enables hands-free conversations with the built-in Vox feature. Works with Panasonic 2-way radios only. Features: - Accessory for KX-TR320 and KX-TR325 2-Way - FRS Radios - Compact earpiece for discreet use and a comfortable fit - Built-in VOX enables hands-free conversations - Designed for use on either ear - Energy-efficient design

Suppliers

Company
Product
Description
Supplier Links
Panasonic Earbud Microphone for 2-Way Radio - KX-TRA17 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Earbud Microphone for 2-Way Radio
KX-TRA17
Panasonic Earbud Microphone for 2-Way Radio KX-TRA17
Enables hands-free conversations with the built-in Vox feature. Works with Panasonic 2-way radios only. Features: - Accessory for KX-TR320 and KX-TR325 2-Way - FRS Radios - Compact earpiece for discreet use and a comfortable fit - Built-in VOX enables hands-free conversations - Designed for use on either ear - Energy-efficient design

Enables hands-free conversations with the built-in Vox feature. Works with Panasonic 2-way radios only.
Features:
- Accessory for KX-TR320 and KX-TR325 2-Way
- FRS Radios
- Compact earpiece for discreet use and a comfortable fit
- Built-in VOX enables hands-free conversations
- Designed for use on either ear
- Energy-efficient design

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number KX-TRA17
Product Name Panasonic Earbud Microphone for 2-Way Radio
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM02M-03S38-MA-5TR-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Thickness / Height 0.0728 inch (1.85 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Dynamic Instrument Microphone - D6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 30 to 15000 Hz
Sensitivity 2.4 mV/Pa (16547 mV/psi)
View Details