TelephoneStuff.com Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9332T

Description
DECT 6.0 (Digital Enhanced Cordless Telecommunications) technology lets you move freely around your home with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens and other common household DECT 6.0 Expandable Cordless Features: - Night Mode: Choose where your phone rings - Phone That Talks: Using text-to-speech technology, the Caller ID1 information is announced between rings - Block Unwanted Calls - Put a Handset in Every Room - Never Miss a Call with the Light-Up Indicator - Multi Handset (Capability) - 2 (up to 6) - Frequency - 1.9 GHz - Battery Life (Talk,Standby) 5 hours, 11 days - Mute/Flash Buttons - Clock and Alarm - Caller ID Memory - 50 items (16 char/24 digits) - Voice Mail Recording Time (ICM+OGM) About 18 minutes - Memo Recording Max. about 3 min - Number of Messages - 64 - Base Dimensions: 2.48" x 5.51" x 4.69" - Handset Dimensions: 6.10" x 1.89" x 1.30" - Charger Dimensions: 2.71" x 2.95" x 3.47"/2.13" x 3.03" x 3.50"
Description
DECT 6.0 (Digital Enhanced Cordless Telecommunications) technology lets you move freely around your home with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens and other common household DECT 6.0 Expandable Cordless Features: - Night Mode: Choose where your phone rings - Phone That Talks: Using text-to-speech technology, the Caller ID1 information is announced between rings - Block Unwanted Calls - Put a Handset in Every Room - Never Miss a Call with the Light-Up Indicator - Multi Handset (Capability) - 2 (up to 6) - Frequency - 1.9 GHz - Battery Life (Talk,Standby) 5 hours, 11 days - Mute/Flash Buttons - Clock and Alarm - Caller ID Memory - 50 items (16 char/24 digits) - Voice Mail Recording Time (ICM+OGM) About 18 minutes - Memo Recording Max. about 3 min - Number of Messages - 64 - Base Dimensions: 2.48" x 5.51" x 4.69" - Handset Dimensions: 6.10" x 1.89" x 1.30" - Charger Dimensions: 2.71" x 2.95" x 3.47"/2.13" x 3.03" x 3.50"

Suppliers

Company
Product
Description
Supplier Links
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. - KX-TG9332T - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
KX-TG9332T
Panasonic DECT 6.0 Expandable Digital Cordless Phone with.. KX-TG9332T
DECT 6.0 (Digital Enhanced Cordless Telecommunications) technology lets you move freely around your home with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens and other common household DECT 6.0 Expandable Cordless Features: - Night Mode: Choose where your phone rings - Phone That Talks: Using text-to-speech technology, the Caller ID1 information is announced between rings - Block Unwanted Calls - Put a Handset in Every Room - Never Miss a Call with the Light-Up Indicator - Multi Handset (Capability) - 2 (up to 6) - Frequency - 1.9 GHz - Battery Life (Talk,Standby) 5 hours, 11 days - Mute/Flash Buttons - Clock and Alarm - Caller ID Memory - 50 items (16 char/24 digits) - Voice Mail Recording Time (ICM+OGM) About 18 minutes - Memo Recording Max. about 3 min - Number of Messages - 64 - Base Dimensions: 2.48" x 5.51" x 4.69" - Handset Dimensions: 6.10" x 1.89" x 1.30" - Charger Dimensions: 2.71" x 2.95" x 3.47"/2.13" x 3.03" x 3.50"

DECT 6.0 (Digital Enhanced Cordless Telecommunications) technology lets you move freely around your home with long range and amazingly clear sound. It also assures greater protection against eavesdropping for all your calls. Operating in the 1.9GHz frequency range, your phone will not conflict with other wireless devices such as computer routers, wireless keyboards, microwave ovens and other common household
DECT 6.0 Expandable Cordless Features:
- Night Mode: Choose where your phone rings
- Phone That Talks: Using text-to-speech technology, the Caller ID1 information is announced between rings
- Block Unwanted Calls
- Put a Handset in Every Room
- Never Miss a Call with the Light-Up Indicator
- Multi Handset (Capability) - 2 (up to 6)
- Frequency - 1.9 GHz
- Battery Life (Talk,Standby) 5 hours, 11 days
- Mute/Flash Buttons
- Clock and Alarm
- Caller ID Memory - 50 items (16 char/24 digits)
- Voice Mail Recording Time (ICM+OGM) About 18 minutes
- Memo Recording Max. about 3 min
- Number of Messages - 64
- Base Dimensions: 2.48" x 5.51" x 4.69"
- Handset Dimensions: 6.10" x 1.89" x 1.30"
- Charger Dimensions: 2.71" x 2.95" x 3.47"/2.13" x 3.03" x 3.50"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG9332T
Product Name Panasonic DECT 6.0 Expandable Digital Cordless Phone with..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Avaya 700287667 Partner 6211 Analog Set (Euro Style) Gray -  - Tele-Communication, Inc.
Specs
Phone Type Telephone
View Details