TelephoneStuff.com Panasonic 5.8 GHz Expandable Digital Cordless Phone with 2.. KX-TG4322-B

Description
5.8 GHz Expandable Digital Cordless Phone with 2 Handsets (one base and one charger) and All-Digital Answering System and Night Mode. Panasonic 5.8GHz Handset Features: - Call Screening - Call Waiting Caller ID - Join In / Privacy - Barge In - 4-Way (HS-HS-HS-Line) Conferencing - 4-H/S Multi-Handset Capability - Light-Up Antenna with Ringer and Message Alert Indicator - Low Battery Indicator - Handset Locator - 89 Channels - 5 hours Talk Time - 7 hour Battery Recharge Time - 11 day Standby Battery Life - Ni-MH (AAA x 2) Battery - Handset Dimensions (H x W x D): 156mm (6.14") x 48mm (1.88") x 32mm (1.25") - Base Unit Dimensions (H x W x D): 53mm (2.08") x 144mm (5.66") x 107mm (4.21")
Description
5.8 GHz Expandable Digital Cordless Phone with 2 Handsets (one base and one charger) and All-Digital Answering System and Night Mode. Panasonic 5.8GHz Handset Features: - Call Screening - Call Waiting Caller ID - Join In / Privacy - Barge In - 4-Way (HS-HS-HS-Line) Conferencing - 4-H/S Multi-Handset Capability - Light-Up Antenna with Ringer and Message Alert Indicator - Low Battery Indicator - Handset Locator - 89 Channels - 5 hours Talk Time - 7 hour Battery Recharge Time - 11 day Standby Battery Life - Ni-MH (AAA x 2) Battery - Handset Dimensions (H x W x D): 156mm (6.14") x 48mm (1.88") x 32mm (1.25") - Base Unit Dimensions (H x W x D): 53mm (2.08") x 144mm (5.66") x 107mm (4.21")

Suppliers

Company
Product
Description
Supplier Links
Panasonic 5.8 GHz Expandable Digital Cordless Phone with 2.. - KX-TG4322-B - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic 5.8 GHz Expandable Digital Cordless Phone with 2..
KX-TG4322-B
Panasonic 5.8 GHz Expandable Digital Cordless Phone with 2.. KX-TG4322-B
5.8 GHz Expandable Digital Cordless Phone with 2 Handsets (one base and one charger) and All-Digital Answering System and Night Mode. Panasonic 5.8GHz Handset Features: - Call Screening - Call Waiting Caller ID - Join In / Privacy - Barge In - 4-Way (HS-HS-HS-Line) Conferencing - 4-H/S Multi-Handset Capability - Light-Up Antenna with Ringer and Message Alert Indicator - Low Battery Indicator - Handset Locator - 89 Channels - 5 hours Talk Time - 7 hour Battery Recharge Time - 11 day Standby Battery Life - Ni-MH (AAA x 2) Battery - Handset Dimensions (H x W x D): 156mm (6.14") x 48mm (1.88") x 32mm (1.25") - Base Unit Dimensions (H x W x D): 53mm (2.08") x 144mm (5.66") x 107mm (4.21")

5.8 GHz Expandable Digital Cordless Phone with 2 Handsets (one base and one charger) and All-Digital Answering System and Night Mode.
Panasonic 5.8GHz Handset Features:
- Call Screening
- Call Waiting Caller ID
- Join In / Privacy - Barge In
- 4-Way (HS-HS-HS-Line) Conferencing
- 4-H/S Multi-Handset Capability
- Light-Up Antenna with Ringer and Message Alert
Indicator
- Low Battery Indicator
- Handset Locator
- 89 Channels
- 5 hours Talk Time
- 7 hour Battery Recharge Time
- 11 day Standby Battery Life
- Ni-MH (AAA x 2) Battery
- Handset Dimensions (H x W x D): 156mm (6.14") x 48mm (1.88") x 32mm (1.25")
- Base Unit Dimensions (H x W x D): 53mm (2.08") x 144mm (5.66") x 107mm (4.21")

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-TG4322-B
Product Name Panasonic 5.8 GHz Expandable Digital Cordless Phone with 2..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details