TelephoneStuff.com Panasonic Expandable IP 24 Button Speakerphone with 3 Line.. KX-NT343

Description
Expandable IP 24 Button Speakerphone with 3 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. Expandable IP Speakerphone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - 24 Programmable Keys - Digital Duplex Speakerphone - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - 2 Ethernet Ports (100 Base-T) - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - Bluetooth compatible with KX-NT307 Adaptor - Compatible with KX-NT303 and KX-NT305 Additional Key Add-On Modules - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
Expandable IP 24 Button Speakerphone with 3 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. Expandable IP Speakerphone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - 24 Programmable Keys - Digital Duplex Speakerphone - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - 2 Ethernet Ports (100 Base-T) - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - Bluetooth compatible with KX-NT307 Adaptor - Compatible with KX-NT303 and KX-NT305 Additional Key Add-On Modules - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic Expandable IP 24 Button Speakerphone with 3 Line.. - KX-NT343 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic Expandable IP 24 Button Speakerphone with 3 Line..
KX-NT343
Panasonic Expandable IP 24 Button Speakerphone with 3 Line.. KX-NT343
Expandable IP 24 Button Speakerphone with 3 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability. Expandable IP Speakerphone Features: - Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - 24 Programmable Keys - Digital Duplex Speakerphone - IP-PT to LAN Connection - IP-PT to PC Connection - Alphanumeric Display - 4 Level Adjustable LCD Contrast - Caller ID - Call Log - 2 Ethernet Ports (100 Base-T) - Multi-Language LCD Support - Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning - Up to 8 Party Conference calling - Paging available through the built-in speaker - Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor - Bluetooth compatible with KX-NT307 Adaptor - Compatible with KX-NT303 and KX-NT305 Additional Key Add-On Modules - Dimensions: 9.45" H x 12.99" W x 12.2" - Available in Black or White Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Expandable IP 24 Button Speakerphone with 3 Line Backlit LCD Display complete with Power over Ethernet (PoE) capability.
Expandable IP Speakerphone Features:
- Compatible with the KX-TDA, KX-TDE, and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- 24 Programmable Keys
- Digital Duplex Speakerphone
- IP-PT to LAN Connection
- IP-PT to PC Connection
- Alphanumeric Display
- 4 Level Adjustable LCD Contrast
- Caller ID
- Call Log
- 2 Ethernet Ports (100 Base-T)
- Multi-Language LCD Support
- Multi-Angle Tilt Body is available with 2 angles to allow for the most comfortable positioning
- Up to 8 Party Conference calling
- Paging available through the built-in speaker
- Power Over Ethernet (PoE) or with KX-A239 AC Power Adaptor
- Bluetooth compatible with KX-NT307 Adaptor
- Compatible with KX-NT303 and KX-NT305 Additional Key Add-On Modules
- Dimensions: 9.45" H x 12.99" W x 12.2"
- Available in Black or White
Panasonic KX-TDA, KX-TDE, and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-NT343
Product Name Panasonic Expandable IP 24 Button Speakerphone with 3 Line..
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details