TelephoneStuff.com Panasonic SIP Protocol Speakerphone with 2 Line LCD Display KX-HGT100

Description
SIP Protocol Speakerphone with 2 Line LCD Display uses the latest SIP (Session Initiation Protocol) technology, helping to lower business telephone costs and simplify communication management. It supports local office users or remote workers, connecting over high-speed broadband IP network from virtually anywhere. SIP Protocol Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - SIP Protocol - 2-Line 16 Character Monochrome LCD Display with 4-level Contrast - Caller ID with subscription to fee-based telephone service - Call Log - Hold, Transfer, Speed Dial, and Voicemail Access - Speakerphone - Easy Installation - Power: 100V-240 V AC (50Hz) Adaptor (Optional) or Power over Ethernet (IEEE802.3af) Class 1 (Not PC-Port) - 2-Ethernet ports: (10/100 Base-T) for PC and LAN - Web Programming for Installer - - Supports the following PBX version and CODEC types: - KX-NCP500/KX-NCP1000 : PBMPR Software File Version 1.0000 or later - KX-TDE600: PGMPR Software File Version 2.0000 or later - KX-TDE100/KX-TDE200: PMMPR Software File Version 2.0100 or later - CODEC: G.729A, G.711 - Dimensions: 3 5/32" H x 5 29/32" W x 8 5/32" D - Available in Black Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.
Description
SIP Protocol Speakerphone with 2 Line LCD Display uses the latest SIP (Session Initiation Protocol) technology, helping to lower business telephone costs and simplify communication management. It supports local office users or remote workers, connecting over high-speed broadband IP network from virtually anywhere. SIP Protocol Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - SIP Protocol - 2-Line 16 Character Monochrome LCD Display with 4-level Contrast - Caller ID with subscription to fee-based telephone service - Call Log - Hold, Transfer, Speed Dial, and Voicemail Access - Speakerphone - Easy Installation - Power: 100V-240 V AC (50Hz) Adaptor (Optional) or Power over Ethernet (IEEE802.3af) Class 1 (Not PC-Port) - 2-Ethernet ports: (10/100 Base-T) for PC and LAN - Web Programming for Installer - - Supports the following PBX version and CODEC types: - KX-NCP500/KX-NCP1000 : PBMPR Software File Version 1.0000 or later - KX-TDE600: PGMPR Software File Version 2.0000 or later - KX-TDE100/KX-TDE200: PMMPR Software File Version 2.0100 or later - CODEC: G.729A, G.711 - Dimensions: 3 5/32" H x 5 29/32" W x 8 5/32" D - Available in Black Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Suppliers

Company
Product
Description
Supplier Links
Panasonic SIP Protocol Speakerphone with 2 Line LCD Display - KX-HGT100 - TelephoneStuff.com
Huntington Beach, CA, USA
Panasonic SIP Protocol Speakerphone with 2 Line LCD Display
KX-HGT100
Panasonic SIP Protocol Speakerphone with 2 Line LCD Display KX-HGT100
SIP Protocol Speakerphone with 2 Line LCD Display uses the latest SIP (Session Initiation Protocol) technology, helping to lower business telephone costs and simplify communication management. It supports local office users or remote workers, connecting over high-speed broadband IP network from virtually anywhere. SIP Protocol Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - SIP Protocol - 2-Line 16 Character Monochrome LCD Display with 4-level Contrast - Caller ID with subscription to fee-based telephone service - Call Log - Hold, Transfer, Speed Dial, and Voicemail Access - Speakerphone - Easy Installation - Power: 100V-240 V AC (50Hz) Adaptor (Optional) or Power over Ethernet (IEEE802.3af) Class 1 (Not PC-Port) - 2-Ethernet ports: (10/100 Base-T) for PC and LAN - Web Programming for Installer - - Supports the following PBX version and CODEC types: - KX-NCP500/KX-NCP1000 : PBMPR Software File Version 1.0000 or later - KX-TDE600: PGMPR Software File Version 2.0000 or later - KX-TDE100/KX-TDE200: PMMPR Software File Version 2.0100 or later - CODEC: G.729A, G.711 - Dimensions: 3 5/32" H x 5 29/32" W x 8 5/32" D - Available in Black Color Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

SIP Protocol Speakerphone with 2 Line LCD Display uses the latest SIP (Session Initiation Protocol) technology, helping to lower business telephone costs and simplify communication management. It supports local office users or remote workers, connecting over high-speed broadband IP network from virtually anywhere.
SIP Protocol Speakerphone Features:
- Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers
- SIP Protocol
- 2-Line 16 Character Monochrome LCD Display with 4-level Contrast
- Caller ID with subscription to fee-based telephone service
- Call Log
- Hold, Transfer, Speed Dial, and Voicemail Access
- Speakerphone
- Easy Installation
- Power: 100V-240 V AC (50Hz) Adaptor (Optional) or Power over Ethernet (IEEE802.3af) Class 1 (Not PC-Port)
- 2-Ethernet ports: (10/100 Base-T) for PC and LAN
- Web Programming for Installer
-
- Supports the following PBX version and CODEC types:
- KX-NCP500/KX-NCP1000: PBMPR Software File Version 1.0000 or later
- KX-TDE600: PGMPR Software File Version 2.0000 or later
- KX-TDE100/KX-TDE200: PMMPR Software File Version 2.0100 or later
- CODEC: G.729A, G.711
- Dimensions: 3 5/32" H x 5 29/32" W x 8 5/32" D
- Available in Black Color
Panasonic KX-TDE and KX-NCP IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an Authorized Certified Dealer of Panasonic.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number KX-HGT100
Product Name Panasonic SIP Protocol Speakerphone with 2 Line LCD Display
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details