TelephoneStuff.com Krown Manufacturing PortaPrinter 2000 K-PP2000

Description
The PortaPrinter 2000 offers great features, such as the auto answer machine with fixed message and automatic 911 emergency capabilities. Features: - Fast type - Keyboard dialing - Emergency call 911 - TTY call alert - Electronic voice - Auto answer machine with fixed message - GA - SK keys - Call progress display screen and auto busy radial - Dual modular jacks - Acoustic cups to fit round and Square Handsets - Tone/pulse dialing - Upper & lower case printing - Direct connect - Heavy-duty rechargeable battery - International speed - Date/time clock calendar - 20 Character display - 24 Column printer with three print sizes Note: The PP2000 standard does not have direct connect and must use a telephone handset placed into the black cups to communicate.
Description
The PortaPrinter 2000 offers great features, such as the auto answer machine with fixed message and automatic 911 emergency capabilities. Features: - Fast type - Keyboard dialing - Emergency call 911 - TTY call alert - Electronic voice - Auto answer machine with fixed message - GA - SK keys - Call progress display screen and auto busy radial - Dual modular jacks - Acoustic cups to fit round and Square Handsets - Tone/pulse dialing - Upper & lower case printing - Direct connect - Heavy-duty rechargeable battery - International speed - Date/time clock calendar - 20 Character display - 24 Column printer with three print sizes Note: The PP2000 standard does not have direct connect and must use a telephone handset placed into the black cups to communicate.

Suppliers

Company
Product
Description
Supplier Links
Krown Manufacturing PortaPrinter 2000 - K-PP2000 - TelephoneStuff.com
Huntington Beach, CA, USA
Krown Manufacturing PortaPrinter 2000
K-PP2000
Krown Manufacturing PortaPrinter 2000 K-PP2000
The PortaPrinter 2000 offers great features, such as the auto answer machine with fixed message and automatic 911 emergency capabilities. Features: - Fast type - Keyboard dialing - Emergency call 911 - TTY call alert - Electronic voice - Auto answer machine with fixed message - GA - SK keys - Call progress display screen and auto busy radial - Dual modular jacks - Acoustic cups to fit round and Square Handsets - Tone/pulse dialing - Upper & lower case printing - Direct connect - Heavy-duty rechargeable battery - International speed - Date/time clock calendar - 20 Character display - 24 Column printer with three print sizes Note: The PP2000 standard does not have direct connect and must use a telephone handset placed into the black cups to communicate.

The PortaPrinter 2000 offers great features, such as the auto answer machine with fixed message and automatic 911 emergency capabilities.
Features:
- Fast type
- Keyboard dialing
- Emergency call 911
- TTY call alert
- Electronic voice
- Auto answer machine with fixed message
- GA - SK keys
- Call progress display screen and auto busy radial
- Dual modular jacks
- Acoustic cups to fit round and Square Handsets
- Tone/pulse dialing
- Upper & lower case printing
- Direct connect
- Heavy-duty rechargeable battery
- International speed
- Date/time clock calendar
- 20 Character display
- 24 Column printer with three print sizes
Note: The PP2000 standard does not have direct connect and must use a telephone handset placed into the black cups to communicate.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number K-PP2000
Product Name Krown Manufacturing PortaPrinter 2000
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels; RFID
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details