TelephoneStuff.com Viking Hot Line Dialer Without Keypad K-1900-7

Description
Hot Line Dialer Without Keypad will automatically dial a 1-32 digit programmable phone number each time the handset is lifted. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Touch tone or pulse dialing - Non-volatile E2 memory (no batteries required) - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch tone programmable - Vandal resistant - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Hearing aid compatible amplified handset with sealed push button volume control - 1/8” heavy gauge stainless steel panel housing - Armored cable - Heavy duty handset - All metal cradle - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - If a ringer is required, use Viking Single Line Loud Ringer and Door Chime (Model #: VK-SR-1)
Description
Hot Line Dialer Without Keypad will automatically dial a 1-32 digit programmable phone number each time the handset is lifted. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Touch tone or pulse dialing - Non-volatile E2 memory (no batteries required) - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch tone programmable - Vandal resistant - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Hearing aid compatible amplified handset with sealed push button volume control - 1/8” heavy gauge stainless steel panel housing - Armored cable - Heavy duty handset - All metal cradle - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - If a ringer is required, use Viking Single Line Loud Ringer and Door Chime (Model #: VK-SR-1)

Suppliers

Company
Product
Description
Supplier Links
Viking Hot Line Dialer Without Keypad - K-1900-7 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Hot Line Dialer Without Keypad
K-1900-7
Viking Hot Line Dialer Without Keypad K-1900-7
Hot Line Dialer Without Keypad will automatically dial a 1-32 digit programmable phone number each time the handset is lifted. Features: - Auto dials 1 (up to 32 digits) programmable speed dial number - Touch tone or pulse dialing - Non-volatile E2 memory (no batteries required) - Operates on analog PABX and key system extensions or analog Centrex and C.O. lines - Programmable 6 digit security code - Touch tone programmable - Vandal resistant - Programmable pre-dial pause - Blocks fraudulent calls from hand held pocket dialers - Hearing aid compatible amplified handset with sealed push button volume control - 1/8” heavy gauge stainless steel panel housing - Armored cable - Heavy duty handset - All metal cradle - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - If a ringer is required, use Viking Single Line Loud Ringer and Door Chime (Model #: VK-SR-1)

Hot Line Dialer Without Keypad will automatically dial a 1-32 digit programmable phone number each time the handset is lifted.
Features:
- Auto dials 1 (up to 32 digits) programmable speed dial number
- Touch tone or pulse dialing
- Non-volatile E2 memory (no batteries required)
- Operates on analog PABX and key system extensions or analog Centrex and C.O. lines
- Programmable 6 digit security code
- Touch tone programmable
- Vandal resistant
- Programmable pre-dial pause
- Blocks fraudulent calls from hand held pocket dialers
- Hearing aid compatible amplified handset with sealed push button volume control
- 1/8” heavy gauge stainless steel panel housing
- Armored cable
- Heavy duty handset
- All metal cradle
- Telephone line powered
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
- If a ringer is required, use Viking Single Line Loud Ringer and Door Chime (Model #: VK-SR-1)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number K-1900-7
Product Name Viking Hot Line Dialer Without Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 6903144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output X-Y; Other
View Details
Keypad Switches - 360-2299-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
XK-24 TrueCOM RS-232 Serial - XK-298-232 - P.I. Engineering, Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details