TelephoneStuff.com Viking Vandal Resistant Video Entry Phone with Keypad K-1705-3

Description
Vandal Resistant Video Entry Phone with Keypad provides a tough and attractive hands free phone for apartment, and residential door/gate entry or applications requiring a vandal resistant speaker phone with built-in color CCTV video camera. Features: - Built-in high resolution color video camera - Wide viewing range, tilt/swivel adjustments, and wide operating temperature of -30° F to 150° F - Audio and video transmission on one CAT5E cable - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze - Video Output: 1 VP-P composite, NTSC, 75 ohms - Resolution: 420 lines - Lens: 3.4mm, pinhole 70° FOV (Field of View)
Description
Vandal Resistant Video Entry Phone with Keypad provides a tough and attractive hands free phone for apartment, and residential door/gate entry or applications requiring a vandal resistant speaker phone with built-in color CCTV video camera. Features: - Built-in high resolution color video camera - Wide viewing range, tilt/swivel adjustments, and wide operating temperature of -30° F to 150° F - Audio and video transmission on one CAT5E cable - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze - Video Output: 1 VP-P composite, NTSC, 75 ohms - Resolution: 420 lines - Lens: 3.4mm, pinhole 70° FOV (Field of View)

Suppliers

Company
Product
Description
Supplier Links
Viking Vandal Resistant Video Entry Phone with Keypad - K-1705-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Vandal Resistant Video Entry Phone with Keypad
K-1705-3
Viking Vandal Resistant Video Entry Phone with Keypad K-1705-3
Vandal Resistant Video Entry Phone with Keypad provides a tough and attractive hands free phone for apartment, and residential door/gate entry or applications requiring a vandal resistant speaker phone with built-in color CCTV video camera. Features: - Built-in high resolution color video camera - Wide viewing range, tilt/swivel adjustments, and wide operating temperature of -30° F to 150° F - Audio and video transmission on one CAT5E cable - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze - Video Output: 1 VP-P composite, NTSC, 75 ohms - Resolution: 420 lines - Lens: 3.4mm, pinhole 70° FOV (Field of View)

Vandal Resistant Video Entry Phone with Keypad provides a tough and attractive hands free phone for apartment, and residential door/gate entry or applications requiring a vandal resistant speaker phone with built-in color CCTV video camera.
Features:
- Built-in high resolution color video camera
- Wide viewing range, tilt/swivel adjustments, and wide operating temperature of -30° F to 150° F
- Audio and video transmission on one CAT5E cable
- Vandal resistant
- 14 gauge stainless steel faceplate
- Heavy duty metal keypad and “call” button
- Stainless steel speaker/mic screen
- Scratch resistant powder coating on K-1700-3-BN
- Hex drive mounting screws
- Yellow “in use” LED
- Volume adjustments for microphone and speaker
- Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out
- Selectable auto-answer feature
- Selectable push button disconnect
- Zinc plated steel rough-in box with (2) 3/4” conduit knockouts
- Selectable maximum call time
- Selectable VOX switching speed
- Telephone line powered
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
- Available finishes: Brushed stainless steel or oil rubbed bronze
- Video Output: 1 VP-P composite, NTSC, 75 ohms
- Resolution: 420 lines
- Lens: 3.4mm, pinhole 70° FOV (Field of View)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number K-1705-3
Product Name Viking Vandal Resistant Video Entry Phone with Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 206079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
X-keys USB LCD Keypad with Bar Code Card Reader - XLCD-181-LED - P.I. Engineering, Inc.
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details