TelephoneStuff.com Viking Vandal Resistant Handsfree Entry Phone with Keypad K-1700-3

Description
Vandal Resistant Handsfree Entry Phone with Keypad is designed especially for apartment and door entry applications. Features: - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze
Description
Vandal Resistant Handsfree Entry Phone with Keypad is designed especially for apartment and door entry applications. Features: - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze

Suppliers

Company
Product
Description
Supplier Links
Viking Vandal Resistant Handsfree Entry Phone with Keypad - K-1700-3 - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Vandal Resistant Handsfree Entry Phone with Keypad
K-1700-3
Viking Vandal Resistant Handsfree Entry Phone with Keypad K-1700-3
Vandal Resistant Handsfree Entry Phone with Keypad is designed especially for apartment and door entry applications. Features: - Vandal resistant - 14 gauge stainless steel faceplate - Heavy duty metal keypad and “call” button - Stainless steel speaker/mic screen - Scratch resistant powder coating on K-1700-3-BN - Hex drive mounting screws - Yellow “in use” LED - Volume adjustments for microphone and speaker - Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out - Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors - Available finishes: Brushed stainless steel or oil rubbed bronze

Vandal Resistant Handsfree Entry Phone with Keypad is designed especially for apartment and door entry applications.
Features:
- Vandal resistant
- 14 gauge stainless steel faceplate
- Heavy duty metal keypad and “call” button
- Stainless steel speaker/mic screen
- Scratch resistant powder coating on K-1700-3-BN
- Hex drive mounting screws
- Yellow “in use” LED
- Volume adjustments for microphone and speaker
- Advanced call progress detection: disconnects on busy signal, return to dial tone, CPC reorder tone, maximum call time out and selectable silence time out
- Selectable auto-answer feature
- Selectable push button disconnect
- Zinc plated steel rough-in box with (2) 3/4” conduit knockouts
- Selectable maximum call time
- Selectable VOX switching speed
- Telephone line powered
- Enhanced weather protection (EWP) option ideal for outdoor or harsh environments
- EWP option includes rubber gaskets and boots, silicon sealed connections, and gel-filled butt connectors
- Available finishes: Brushed stainless steel or oil rubbed bronze

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Keypads
Product Number K-1700-3
Product Name Viking Vandal Resistant Handsfree Entry Phone with Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBP12BF - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 146418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details