TelephoneStuff.com Jabra Universal 2.5mm Jabra Rugged Headset/EarWrap JAB-RG2-5

Description
The Rugged EarWrap offers the flexibility of wearing the unit Over-the-Head or Over-the-Ear. It is the only serious choice in hands free headsets that lets your customer have the flexibility of how they want to use it! Features: - Communicate instantly at the touch of a button - Noise-canceling microphone provides outstanding sound, even outdoors - Adjustable headband with Rugged padding offers all-day wearing comfort - Heavy-duty, quality construction resists wear and tear - Comes with Universal 2.5mm Headset Jack (does not work with Nokia phones) - Unit Weight: 0.6 oz. - Size (in inches): 0.53 x 1.0 x 0.75
Description
The Rugged EarWrap offers the flexibility of wearing the unit Over-the-Head or Over-the-Ear. It is the only serious choice in hands free headsets that lets your customer have the flexibility of how they want to use it! Features: - Communicate instantly at the touch of a button - Noise-canceling microphone provides outstanding sound, even outdoors - Adjustable headband with Rugged padding offers all-day wearing comfort - Heavy-duty, quality construction resists wear and tear - Comes with Universal 2.5mm Headset Jack (does not work with Nokia phones) - Unit Weight: 0.6 oz. - Size (in inches): 0.53 x 1.0 x 0.75

Suppliers

Company
Product
Description
Supplier Links
Jabra Universal 2.5mm Jabra Rugged Headset/EarWrap - JAB-RG2-5 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra Universal 2.5mm Jabra Rugged Headset/EarWrap
JAB-RG2-5
Jabra Universal 2.5mm Jabra Rugged Headset/EarWrap JAB-RG2-5
The Rugged EarWrap offers the flexibility of wearing the unit Over-the-Head or Over-the-Ear. It is the only serious choice in hands free headsets that lets your customer have the flexibility of how they want to use it! Features: - Communicate instantly at the touch of a button - Noise-canceling microphone provides outstanding sound, even outdoors - Adjustable headband with Rugged padding offers all-day wearing comfort - Heavy-duty, quality construction resists wear and tear - Comes with Universal 2.5mm Headset Jack (does not work with Nokia phones) - Unit Weight: 0.6 oz. - Size (in inches): 0.53 x 1.0 x 0.75

The Rugged EarWrap offers the flexibility of wearing the unit Over-the-Head or Over-the-Ear. It is the only serious choice in hands free headsets that lets your customer have the flexibility of how they want to use it!
Features:
- Communicate instantly at the touch of a button
- Noise-canceling microphone provides outstanding sound, even outdoors
- Adjustable headband with Rugged padding offers all-day wearing comfort
- Heavy-duty, quality construction resists wear and tear
- Comes with Universal 2.5mm Headset Jack (does not work with Nokia phones)
- Unit Weight: 0.6 oz.
- Size (in inches): 0.53 x 1.0 x 0.75

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number JAB-RG2-5
Product Name Jabra Universal 2.5mm Jabra Rugged Headset/EarWrap
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details